Visual Sound, Inc. 25.5-Inch Widescreen LCD Display with 102% OptiColor-Inch Technology VX2640w

Description
ViewSonic Corp. ViewSonic's 26" (25.5" viewable) VX2640w widescreen LCD delivers amazing color and high performance with OPTICOLOR™ 102% NTSC COLOR CAPABILITY, ULTRA-FAST 3MS VIDEO RESPONSE, 4000:1 DYNAMIC CONTRAST (typ) and full HD 1920x1200 resolution. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This Vista® premium certified widescreen display enhances your viewing experience with INCREDIBLY RICH AND PRECISE COLOR RENDITION while you work in two documents or applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (HDMI) AND ANALOG INPUTS. The VX2640w brings more color, entertainment and productivity to the demanding user's desktop. Available at Costco only.
Description
ViewSonic Corp. ViewSonic's 26" (25.5" viewable) VX2640w widescreen LCD delivers amazing color and high performance with OPTICOLOR™ 102% NTSC COLOR CAPABILITY, ULTRA-FAST 3MS VIDEO RESPONSE, 4000:1 DYNAMIC CONTRAST (typ) and full HD 1920x1200 resolution. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This Vista® premium certified widescreen display enhances your viewing experience with INCREDIBLY RICH AND PRECISE COLOR RENDITION while you work in two documents or applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (HDMI) AND ANALOG INPUTS. The VX2640w brings more color, entertainment and productivity to the demanding user's desktop. Available at Costco only.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
25.5-Inch Widescreen LCD Display with 102% OptiColor-Inch Technology
VX2640w
25.5-Inch Widescreen LCD Display with 102% OptiColor-Inch Technology VX2640w
ViewSonic Corp. ViewSonic's 26" (25.5" viewable) VX2640w widescreen LCD delivers amazing color and high performance with OPTICOLOR™ 102% NTSC COLOR CAPABILITY, ULTRA-FAST 3MS VIDEO RESPONSE, 4000:1 DYNAMIC CONTRAST (typ) and full HD 1920x1200 resolution. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This Vista® premium certified widescreen display enhances your viewing experience with INCREDIBLY RICH AND PRECISE COLOR RENDITION while you work in two documents or applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (HDMI) AND ANALOG INPUTS. The VX2640w brings more color, entertainment and productivity to the demanding user's desktop. Available at Costco only.

ViewSonic Corp.

ViewSonic's 26" (25.5" viewable) VX2640w widescreen LCD delivers amazing color and high performance with OPTICOLOR™ 102% NTSC COLOR CAPABILITY, ULTRA-FAST 3MS VIDEO RESPONSE, 4000:1 DYNAMIC CONTRAST (typ) and full HD 1920x1200 resolution. Games, HD movies, videos and graphic-intensive applications have never looked better on your desktop. This Vista® premium certified widescreen display enhances your viewing experience with INCREDIBLY RICH AND PRECISE COLOR RENDITION while you work in two documents or applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (HDMI) AND ANALOG INPUTS. The VX2640w brings more color, entertainment and productivity to the demanding user's desktop. Available at Costco only.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX2640w
Product Name 25.5-Inch Widescreen LCD Display with 102% OptiColor-Inch Technology
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428542 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution VGA (640 x 480)
View Details
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types Serial Interface; VGA
View Details