Visual Sound, Inc. 22-Inch Widescreen Multi-Function HD LCD Display VX2255wmb

Description
ViewSonic Corp. Intensely entertaining widescreen. ViewSonic's 22" VX2255wmb widescreen LCD delivers the ultimate in premium and desktop entertainment with its, PANORAMIC WIDESCREEN ASPECT RATIO. Designed for power gamers, Internet users and movie fans, these displays will amaze you with the blur-free images delivered by super-fast ClearMotiv® 3ms video response and 4000:1 dynamic contrast ratio (typ). The INTEGRATED 1.3 MEGAPIXEL WEB CAM connects you to your family and friends via the Internet like never before. This display is also great for business applications that require working in two applications or two full-page documents simultaneously. Finished in premium glossy piano-black, this display brings style and excitement to any desktop.
Description
ViewSonic Corp. Intensely entertaining widescreen. ViewSonic's 22" VX2255wmb widescreen LCD delivers the ultimate in premium and desktop entertainment with its, PANORAMIC WIDESCREEN ASPECT RATIO. Designed for power gamers, Internet users and movie fans, these displays will amaze you with the blur-free images delivered by super-fast ClearMotiv® 3ms video response and 4000:1 dynamic contrast ratio (typ). The INTEGRATED 1.3 MEGAPIXEL WEB CAM connects you to your family and friends via the Internet like never before. This display is also great for business applications that require working in two applications or two full-page documents simultaneously. Finished in premium glossy piano-black, this display brings style and excitement to any desktop.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22-Inch Widescreen Multi-Function HD LCD Display
VX2255wmb
22-Inch Widescreen Multi-Function HD LCD Display VX2255wmb
ViewSonic Corp. Intensely entertaining widescreen. ViewSonic's 22" VX2255wmb widescreen LCD delivers the ultimate in premium and desktop entertainment with its, PANORAMIC WIDESCREEN ASPECT RATIO. Designed for power gamers, Internet users and movie fans, these displays will amaze you with the blur-free images delivered by super-fast ClearMotiv® 3ms video response and 4000:1 dynamic contrast ratio (typ). The INTEGRATED 1.3 MEGAPIXEL WEB CAM connects you to your family and friends via the Internet like never before. This display is also great for business applications that require working in two applications or two full-page documents simultaneously. Finished in premium glossy piano-black, this display brings style and excitement to any desktop.

ViewSonic Corp.

Intensely entertaining widescreen. ViewSonic's 22" VX2255wmb widescreen LCD delivers the ultimate in premium and desktop entertainment with its, PANORAMIC WIDESCREEN ASPECT RATIO. Designed for power gamers, Internet users and movie fans, these displays will amaze you with the blur-free images delivered by super-fast ClearMotiv® 3ms video response and 4000:1 dynamic contrast ratio (typ). The INTEGRATED 1.3 MEGAPIXEL WEB CAM connects you to your family and friends via the Internet like never before. This display is also great for business applications that require working in two applications or two full-page documents simultaneously. Finished in premium glossy piano-black, this display brings style and excitement to any desktop.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX2255wmb
Product Name 22-Inch Widescreen Multi-Function HD LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Generation 1 Barracuda PanelMount 6.4
Specs
Monitor Type LCD Display
Features Picture in Picture; Audio Capabilities (optional feature); Ruggidized Housing; Zoom Capabilities
Color Color; Monochrome
View Details
ThinkVision T2224d 21.5-inch LED Backlit LCD Monitor - 61B1JAR1US - Lenovo
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; DP
View Details