Visual Sound, Inc. 22-Inch ViewDock LCD Display VX2245wm

Description
ViewSonic Corp. ViewSonic's 22" VX2245wm ViewDock™ LCD blasts through barriers with its INNOVATIVE FUNCTIONALITY and beautiful piano-black, gloss finish. Dock your iPod® and listen to tunes while you surf the Internet or do your work. The big 22" screen and super-fast 5ms video response help you excel in your games with no blurs, ghosting or jaggies to slow you down. The INTEGRATED STEREO SPEAKERS AND SUBWOOFER drive incredibly rich stereo sound to your desktop display. The VX2245wm sets new standards in multimedia displays with an 8-in-1 card reader,USB connection for your joystick/game control, integrated microphone and headphone jack. Your desktop experience will never be the same once you bring it all together with your VX2245wm ViewDock and iPod.
Description
ViewSonic Corp. ViewSonic's 22" VX2245wm ViewDock™ LCD blasts through barriers with its INNOVATIVE FUNCTIONALITY and beautiful piano-black, gloss finish. Dock your iPod® and listen to tunes while you surf the Internet or do your work. The big 22" screen and super-fast 5ms video response help you excel in your games with no blurs, ghosting or jaggies to slow you down. The INTEGRATED STEREO SPEAKERS AND SUBWOOFER drive incredibly rich stereo sound to your desktop display. The VX2245wm sets new standards in multimedia displays with an 8-in-1 card reader,USB connection for your joystick/game control, integrated microphone and headphone jack. Your desktop experience will never be the same once you bring it all together with your VX2245wm ViewDock and iPod.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
22-Inch ViewDock LCD Display
VX2245wm
22-Inch ViewDock LCD Display VX2245wm
ViewSonic Corp. ViewSonic's 22" VX2245wm ViewDock™ LCD blasts through barriers with its INNOVATIVE FUNCTIONALITY and beautiful piano-black, gloss finish. Dock your iPod® and listen to tunes while you surf the Internet or do your work. The big 22" screen and super-fast 5ms video response help you excel in your games with no blurs, ghosting or jaggies to slow you down. The INTEGRATED STEREO SPEAKERS AND SUBWOOFER drive incredibly rich stereo sound to your desktop display. The VX2245wm sets new standards in multimedia displays with an 8-in-1 card reader,USB connection for your joystick/game control, integrated microphone and headphone jack. Your desktop experience will never be the same once you bring it all together with your VX2245wm ViewDock and iPod.

ViewSonic Corp.

ViewSonic's 22" VX2245wm ViewDock™ LCD blasts through barriers with its INNOVATIVE FUNCTIONALITY and beautiful piano-black, gloss finish. Dock your iPod® and listen to tunes while you surf the Internet or do your work. The big 22" screen and super-fast 5ms video response help you excel in your games with no blurs, ghosting or jaggies to slow you down. The INTEGRATED STEREO SPEAKERS AND SUBWOOFER drive incredibly rich stereo sound to your desktop display. The VX2245wm sets new standards in multimedia displays with an 8-in-1 card reader,USB connection for your joystick/game control, integrated microphone and headphone jack. Your desktop experience will never be the same once you bring it all together with your VX2245wm ViewDock and iPod.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX2245wm
Product Name 22-Inch ViewDock LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204632 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details