Visual Sound, Inc. 20.1-Inch Widescreen, LCD Display VX2025wm

Description
ViewSonic Corp. ViewSonic's 20.1" VX2025wm shatters conventions with its widescreen aspect ratio and fast 8ms video response time. The widescreen ENHANCES PRODUCTIVITY because it lets you work in two applications side by side without toggling. Take a break from the work to play a video game or watch a movie with no blurs or ghosting thanks to ClearMotiv™ video response. DIGITAL AND ANALOG INPUTS let you connect multiple components and the high brightness and contrast ratio display images in crisp, sharp color. INTEGRATED SPEAKERS and VESA® wall mount-compliance helps alleviate desktop clutter. The latest OSD and power lock prevent accidental changes to your monitor settings, while the Kensington security port offers theft deterrence. The VX2025wm is the desktop display that gives you more bang for your buck.
Description
ViewSonic Corp. ViewSonic's 20.1" VX2025wm shatters conventions with its widescreen aspect ratio and fast 8ms video response time. The widescreen ENHANCES PRODUCTIVITY because it lets you work in two applications side by side without toggling. Take a break from the work to play a video game or watch a movie with no blurs or ghosting thanks to ClearMotiv™ video response. DIGITAL AND ANALOG INPUTS let you connect multiple components and the high brightness and contrast ratio display images in crisp, sharp color. INTEGRATED SPEAKERS and VESA® wall mount-compliance helps alleviate desktop clutter. The latest OSD and power lock prevent accidental changes to your monitor settings, while the Kensington security port offers theft deterrence. The VX2025wm is the desktop display that gives you more bang for your buck.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
20.1-Inch Widescreen, LCD Display
VX2025wm
20.1-Inch Widescreen, LCD Display VX2025wm
ViewSonic Corp. ViewSonic's 20.1" VX2025wm shatters conventions with its widescreen aspect ratio and fast 8ms video response time. The widescreen ENHANCES PRODUCTIVITY because it lets you work in two applications side by side without toggling. Take a break from the work to play a video game or watch a movie with no blurs or ghosting thanks to ClearMotiv™ video response. DIGITAL AND ANALOG INPUTS let you connect multiple components and the high brightness and contrast ratio display images in crisp, sharp color. INTEGRATED SPEAKERS and VESA® wall mount-compliance helps alleviate desktop clutter. The latest OSD and power lock prevent accidental changes to your monitor settings, while the Kensington security port offers theft deterrence. The VX2025wm is the desktop display that gives you more bang for your buck.

ViewSonic Corp.

ViewSonic's 20.1" VX2025wm shatters conventions with its widescreen aspect ratio and fast 8ms video response time. The widescreen ENHANCES PRODUCTIVITY because it lets you work in two applications side by side without toggling. Take a break from the work to play a video game or watch a movie with no blurs or ghosting thanks to ClearMotiv™ video response. DIGITAL AND ANALOG INPUTS let you connect multiple components and the high brightness and contrast ratio display images in crisp, sharp color. INTEGRATED SPEAKERS and VESA® wall mount-compliance helps alleviate desktop clutter. The latest OSD and power lock prevent accidental changes to your monitor settings, while the Kensington security port offers theft deterrence. The VX2025wm is the desktop display that gives you more bang for your buck.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX2025wm
Product Name 20.1-Inch Widescreen, LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Express Plus Series Industrial LCD Display - EXP1510-PL-CA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 11.9 inch (302 mm)
View Details