Visual Sound, Inc. 19-inch LCD Display With ClearMotiv® 2MS Broadcast-Quality Video VX1932wm

Description
ViewSonic Corp. ViewSonic's 19" VX1932wm widescreen LCD is the ultimate gaming LCD with ultra-fast 2ms video response for unparalleled GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS,. Amplified Impulse™ technology delivers broadcast-quality, fast-action video so your games, movies and DVDs are amazingly clear. The widescreen enhances your entertainment and increases productivity. View two documents side by side or work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The VX1932wm's glossy piano-black finish beautifully complements any desktop.
Description
ViewSonic Corp. ViewSonic's 19" VX1932wm widescreen LCD is the ultimate gaming LCD with ultra-fast 2ms video response for unparalleled GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS,. Amplified Impulse™ technology delivers broadcast-quality, fast-action video so your games, movies and DVDs are amazingly clear. The widescreen enhances your entertainment and increases productivity. View two documents side by side or work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The VX1932wm's glossy piano-black finish beautifully complements any desktop.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
19-inch LCD Display With ClearMotiv® 2MS Broadcast-Quality Video
VX1932wm
19-inch LCD Display With ClearMotiv® 2MS Broadcast-Quality Video VX1932wm
ViewSonic Corp. ViewSonic's 19" VX1932wm widescreen LCD is the ultimate gaming LCD with ultra-fast 2ms video response for unparalleled GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS,. Amplified Impulse™ technology delivers broadcast-quality, fast-action video so your games, movies and DVDs are amazingly clear. The widescreen enhances your entertainment and increases productivity. View two documents side by side or work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The VX1932wm's glossy piano-black finish beautifully complements any desktop.

ViewSonic Corp.

ViewSonic's 19" VX1932wm widescreen LCD is the ultimate gaming LCD with ultra-fast 2ms video response for unparalleled GAMING, ENTERTAINMENT OR GRAPHICS-INTENSIVE APPLICATIONS,. Amplified Impulse™ technology delivers broadcast-quality, fast-action video so your games, movies and DVDs are amazingly clear. The widescreen enhances your entertainment and increases productivity. View two documents side by side or work in two applications without toggling. Connect your game console, DVD player and other components through the DIGITAL (DVI-D) AND ANALOG INPUTS. Enjoy a full multimedia entertainment experience with INTEGRATED STEREO SPEAKERS. A Kensington® security port provides theft deterrence and the OSD and power lock prevent unauthorized changes to your optimal screen settings. The VX1932wm's glossy piano-black finish beautifully complements any desktop.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VX1932wm
Product Name 19-inch LCD Display With ClearMotiv® 2MS Broadcast-Quality Video
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540020 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types RGB; S-Video; VGA
Screen Resolution VGA (640 x 480)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details