Visual Sound, Inc. Master assembly only with power supply, no antennas, no receiver modules. VRM master assembly

Description
Lectrosonics, Inc. Venue Receiver Master/Host Digital Hybrid Wireless(TM) System with and DCR15/1AU Power Supply (DOES NOT INCLUDE RECEIVER MODULES.) The Venue Receiver Master/Host is a modular UHF design that operates with Digital Hybrid Wireless transmitters, as well as a variety of analog transmitters. The receiver uses a host assembly that includes the antenna multi-coupler, computer communications interface and mechanical rack mounting for up to six receiver modules. (Receiver Modules not included-see VRS) Digital Hybrid Wireless(TM) system Six-channel modular configuration with OptiBlendTM Ratio Diversity or antenna Phase Diversity (RECEIVER MODULES NOT INCLUDED.) 256 synthesized UHF frequencies, each with DSP based pilot-tone signal DSP emulations for compatibility with several analog wireless systems in addition to the Digital Hybrid mode LCD graphics display plus USB and Serial Port for easy setup and monitoring
Description
Lectrosonics, Inc. Venue Receiver Master/Host Digital Hybrid Wireless(TM) System with and DCR15/1AU Power Supply (DOES NOT INCLUDE RECEIVER MODULES.) The Venue Receiver Master/Host is a modular UHF design that operates with Digital Hybrid Wireless transmitters, as well as a variety of analog transmitters. The receiver uses a host assembly that includes the antenna multi-coupler, computer communications interface and mechanical rack mounting for up to six receiver modules. (Receiver Modules not included-see VRS) Digital Hybrid Wireless(TM) system Six-channel modular configuration with OptiBlendTM Ratio Diversity or antenna Phase Diversity (RECEIVER MODULES NOT INCLUDED.) 256 synthesized UHF frequencies, each with DSP based pilot-tone signal DSP emulations for compatibility with several analog wireless systems in addition to the Digital Hybrid mode LCD graphics display plus USB and Serial Port for easy setup and monitoring

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Master assembly only with power supply, no antennas, no receiver modules.
VRM master assembly
Master assembly only with power supply, no antennas, no receiver modules. VRM master assembly
Lectrosonics, Inc. Venue Receiver Master/Host Digital Hybrid Wireless(TM) System with and DCR15/1AU Power Supply (DOES NOT INCLUDE RECEIVER MODULES.) The Venue Receiver Master/Host is a modular UHF design that operates with Digital Hybrid Wireless transmitters, as well as a variety of analog transmitters. The receiver uses a host assembly that includes the antenna multi-coupler, computer communications interface and mechanical rack mounting for up to six receiver modules. (Receiver Modules not included-see VRS) Digital Hybrid Wireless(TM) system Six-channel modular configuration with OptiBlendTM Ratio Diversity or antenna Phase Diversity (RECEIVER MODULES NOT INCLUDED.) 256 synthesized UHF frequencies, each with DSP based pilot-tone signal DSP emulations for compatibility with several analog wireless systems in addition to the Digital Hybrid mode LCD graphics display plus USB and Serial Port for easy setup and monitoring

Lectrosonics, Inc.

Venue Receiver Master/Host Digital Hybrid Wireless(TM) System with and DCR15/1AU Power Supply (DOES NOT INCLUDE RECEIVER MODULES.)

The Venue Receiver Master/Host is a modular UHF design that operates with Digital Hybrid Wireless transmitters, as well as a variety of analog transmitters. The receiver uses a host assembly that includes the antenna multi-coupler, computer communications interface and mechanical rack mounting for up to six receiver modules. (Receiver Modules not included-see VRS)

  • Digital Hybrid Wireless(TM) system
  • Six-channel modular configuration with OptiBlendTM Ratio Diversity or antenna Phase Diversity (RECEIVER MODULES NOT INCLUDED.)
  • 256 synthesized UHF frequencies, each with DSP based pilot-tone signal
  • DSP emulations for compatibility with several analog wireless systems in addition to the Digital Hybrid mode
  • LCD graphics display plus USB and Serial Port for easy setup and monitoring
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number VRM master assembly
Product Name Master assembly only with power supply, no antennas, no receiver modules.
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details