Visual Sound, Inc. 16 CHANNEL NETWORK VIDEO RECORDER VR-N1600UA

Description
JVC Professional Products Company The VR-N1600UA is a high-performance 16-channel network video recorder that can be used in a large-scale surveillance system. It's an ideal solution for users who want advanced, more versatile network monitoring and enhanced system reliability. Milestone XProtect Enterprise, which holds a major share in this market, is pre-installed, so advanced functions are ready for your commands from day one and all basic operations are possible on this VCR-like front panel. All-in-one design including viewing, recording and playback, assures high reliability and easy maintenance. More important, it features open platform design for systems scalability, and supports high-capacity recording with NAS and secured data backup with RAID. Pre-installed XProtect Enterprise software for user-friendly interface and easy operation Master / Slave configuration by VR-N900/1600 - NEW feature! Multiple NVRs can be configured as one integrated Master/Slave system without using PC. No need for extra Software license or any camera licenses. Just put the NVR as a Master on the same network. Can be used as a stand alone unit without PC or as edge devices for XProtect Enterprise Remote Administrative Function System status monitoring by SNMP - NEW feature! Checking the camera connection status , CPU occupation, Recording status, NVR viewers, and more by using general SNMP Manager software. Up to 16-ch recorder fully camera licensed Additional camera licenses available - up to 32 total channels - NEW feature! Support Motion JPEG/MPEG-4 camera recording Built-in 500 GB HDD with an additional expansion slot Frame rate Recording : up to 160 ips at VGA Display : up to 160 ips at VGA - NEW feature! Distribution: up to 160 ips at VGA - NEW feature! PTZ preset positions are saved inside camera without using camera set up tool Bi-directional audio and audio alert for VN-V26U External storage up to 4 TB using the optional 2 units of VR-D0U Available NAS archiving structure DDNS Host name and HDD meter supported - NEW feature! Data export to external DVD-R/RW drive - Open platform for systems enabling integration of third party devices Preinstalled camera drivers for VN-X35U, VN-V685U, VN-V686B series, VN-V225 series, VN-X235 series and AXIS209FD - NEW feature!
Description
JVC Professional Products Company The VR-N1600UA is a high-performance 16-channel network video recorder that can be used in a large-scale surveillance system. It's an ideal solution for users who want advanced, more versatile network monitoring and enhanced system reliability. Milestone XProtect Enterprise, which holds a major share in this market, is pre-installed, so advanced functions are ready for your commands from day one and all basic operations are possible on this VCR-like front panel. All-in-one design including viewing, recording and playback, assures high reliability and easy maintenance. More important, it features open platform design for systems scalability, and supports high-capacity recording with NAS and secured data backup with RAID. Pre-installed XProtect Enterprise software for user-friendly interface and easy operation Master / Slave configuration by VR-N900/1600 - NEW feature! Multiple NVRs can be configured as one integrated Master/Slave system without using PC. No need for extra Software license or any camera licenses. Just put the NVR as a Master on the same network. Can be used as a stand alone unit without PC or as edge devices for XProtect Enterprise Remote Administrative Function System status monitoring by SNMP - NEW feature! Checking the camera connection status , CPU occupation, Recording status, NVR viewers, and more by using general SNMP Manager software. Up to 16-ch recorder fully camera licensed Additional camera licenses available - up to 32 total channels - NEW feature! Support Motion JPEG/MPEG-4 camera recording Built-in 500 GB HDD with an additional expansion slot Frame rate Recording : up to 160 ips at VGA Display : up to 160 ips at VGA - NEW feature! Distribution: up to 160 ips at VGA - NEW feature! PTZ preset positions are saved inside camera without using camera set up tool Bi-directional audio and audio alert for VN-V26U External storage up to 4 TB using the optional 2 units of VR-D0U Available NAS archiving structure DDNS Host name and HDD meter supported - NEW feature! Data export to external DVD-R/RW drive - Open platform for systems enabling integration of third party devices Preinstalled camera drivers for VN-X35U, VN-V685U, VN-V686B series, VN-V225 series, VN-X235 series and AXIS209FD - NEW feature!

Suppliers

Company
Product
Description
Supplier Links
16 CHANNEL NETWORK VIDEO RECORDER - VR-N1600UA - Visual Sound, Inc.
Broomall, PA, USA
16 CHANNEL NETWORK VIDEO RECORDER
VR-N1600UA
16 CHANNEL NETWORK VIDEO RECORDER VR-N1600UA
JVC Professional Products Company The VR-N1600UA is a high-performance 16-channel network video recorder that can be used in a large-scale surveillance system. It's an ideal solution for users who want advanced, more versatile network monitoring and enhanced system reliability. Milestone XProtect Enterprise, which holds a major share in this market, is pre-installed, so advanced functions are ready for your commands from day one and all basic operations are possible on this VCR-like front panel. All-in-one design including viewing, recording and playback, assures high reliability and easy maintenance. More important, it features open platform design for systems scalability, and supports high-capacity recording with NAS and secured data backup with RAID. Pre-installed XProtect Enterprise software for user-friendly interface and easy operation Master / Slave configuration by VR-N900/1600 - NEW feature! Multiple NVRs can be configured as one integrated Master/Slave system without using PC. No need for extra Software license or any camera licenses. Just put the NVR as a Master on the same network. Can be used as a stand alone unit without PC or as edge devices for XProtect Enterprise Remote Administrative Function System status monitoring by SNMP - NEW feature! Checking the camera connection status , CPU occupation, Recording status, NVR viewers, and more by using general SNMP Manager software. Up to 16-ch recorder fully camera licensed Additional camera licenses available - up to 32 total channels - NEW feature! Support Motion JPEG/MPEG-4 camera recording Built-in 500 GB HDD with an additional expansion slot Frame rate Recording : up to 160 ips at VGA Display : up to 160 ips at VGA - NEW feature! Distribution: up to 160 ips at VGA - NEW feature! PTZ preset positions are saved inside camera without using camera set up tool Bi-directional audio and audio alert for VN-V26U External storage up to 4 TB using the optional 2 units of VR-D0U Available NAS archiving structure DDNS Host name and HDD meter supported - NEW feature! Data export to external DVD-R/RW drive - Open platform for systems enabling integration of third party devices Preinstalled camera drivers for VN-X35U, VN-V685U, VN-V686B series, VN-V225 series, VN-X235 series and AXIS209FD - NEW feature!

JVC Professional Products Company

The VR-N1600UA is a high-performance 16-channel network video recorder that can be used in a large-scale surveillance system.

It's an ideal solution for users who want advanced, more versatile network monitoring and enhanced system reliability. Milestone XProtect Enterprise, which holds a major share in this market, is pre-installed, so advanced functions are ready for your commands from day one and all basic operations are possible on this VCR-like front panel. All-in-one design including viewing, recording and playback, assures high reliability and easy maintenance. More important, it features open platform design for systems scalability, and supports high-capacity recording with NAS and secured data backup with RAID.

  • Pre-installed XProtect Enterprise software for user-friendly interface and easy operation
  • Master / Slave configuration by VR-N900/1600 - NEW feature!
  • Multiple NVRs can be configured as one integrated Master/Slave system without using PC. No need for extra Software license or any camera licenses. Just put the NVR as a Master on the same network.
  • Can be used as a stand alone unit without PC or as edge devices for XProtect Enterprise
  • Remote Administrative Function
  • System status monitoring by SNMP - NEW feature!
  • Checking the camera connection status , CPU occupation, Recording status, NVR viewers, and more by using general SNMP Manager software.
  • Up to 16-ch recorder fully camera licensed
  • Additional camera licenses available - up to 32 total channels - NEW feature!
  • Support Motion JPEG/MPEG-4 camera recording
  • Built-in 500 GB HDD with an additional expansion slot
  • Frame rate
  • Recording : up to 160 ips at VGA
  • Display : up to 160 ips at VGA - NEW feature!
  • Distribution: up to 160 ips at VGA - NEW feature!
  • PTZ preset positions are saved inside camera without using camera set up tool
  • Bi-directional audio and audio alert for VN-V26U
  • External storage up to 4 TB using the optional 2 units of VR-D0U
  • Available NAS archiving structure
  • DDNS Host name and HDD meter supported - NEW feature!
  • Data export to external DVD-R/RW drive -
  • Open platform for systems enabling integration of third party devices
  • Preinstalled camera drivers for VN-X35U, VN-V685U, VN-V686B series, VN-V225 series, VN-X235 series and AXIS209FD - NEW feature!
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Hard Drives
Product Number VR-N1600UA
Product Name 16 CHANNEL NETWORK VIDEO RECORDER
Device Type Hard Drive
Unlock Full Specs
to access all available technical data