Visual Sound, Inc. ViewPad® 10 VPAD10

Description
ViewSonic Corp. 10.1" Tablet Dual Boot The ViewSonic® ViewPad® 10 10.1" Wi-Fi, Bluetooth® dual boot tablet supports both Windows® and Android® operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel® Pine Trail processor, integrated DDR3 1GB SDRAM and 16GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows®, and for the best mobile entertainment experience with Android. Windows® 7 and Android 1.6 10.1" Capacitive multi-touch LED backlight 1024x600 Resolution 1GB DDR3 memory 16GB SSD integrated (32GB optional) 1.3MP webcam w/ mic Wi-Fi 802.11 b/g/n Bluetooth 2.1 + EDR Mini VGA, 2x USB, Micro SD(32GB Max) 2x1-watt speaker
Description
ViewSonic Corp. 10.1" Tablet Dual Boot The ViewSonic® ViewPad® 10 10.1" Wi-Fi, Bluetooth® dual boot tablet supports both Windows® and Android® operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel® Pine Trail processor, integrated DDR3 1GB SDRAM and 16GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows®, and for the best mobile entertainment experience with Android. Windows® 7 and Android 1.6 10.1" Capacitive multi-touch LED backlight 1024x600 Resolution 1GB DDR3 memory 16GB SSD integrated (32GB optional) 1.3MP webcam w/ mic Wi-Fi 802.11 b/g/n Bluetooth 2.1 + EDR Mini VGA, 2x USB, Micro SD(32GB Max) 2x1-watt speaker

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ViewPad® 10
VPAD10
ViewPad® 10 VPAD10
ViewSonic Corp. 10.1" Tablet Dual Boot The ViewSonic® ViewPad® 10 10.1" Wi-Fi, Bluetooth® dual boot tablet supports both Windows® and Android® operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel® Pine Trail processor, integrated DDR3 1GB SDRAM and 16GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows®, and for the best mobile entertainment experience with Android. Windows® 7 and Android 1.6 10.1" Capacitive multi-touch LED backlight 1024x600 Resolution 1GB DDR3 memory 16GB SSD integrated (32GB optional) 1.3MP webcam w/ mic Wi-Fi 802.11 b/g/n Bluetooth 2.1 + EDR Mini VGA, 2x USB, Micro SD(32GB Max) 2x1-watt speaker

ViewSonic Corp.

10.1" Tablet Dual Boot

The ViewSonic® ViewPad® 10 10.1" Wi-Fi, Bluetooth® dual boot tablet supports both Windows® and Android® operating systems. It's your choice for the best mobile entertainment and productivity tools. ViewPad 10 is packed with rich features including capacitive multi-touch 1024x600 LCD screen, high performance Intel® Pine Trail processor, integrated DDR3 1GB SDRAM and 16GB SSD storage capacity, 1.3 megapixel webcam and full connectivity including a mini VGA port and Micro SD slot. With compact and lighter design to carry than a laptop, ViewPad 10 is ideally designed to view Flash-based content and Office programs with Windows®, and for the best mobile entertainment experience with Android.

  • Windows® 7 and Android 1.6
  • 10.1" Capacitive multi-touch
  • LED backlight
  • 1024x600 Resolution
  • 1GB DDR3 memory
  • 16GB SSD integrated (32GB optional)
  • 1.3MP webcam w/ mic
  • Wi-Fi 802.11 b/g/n
  • Bluetooth 2.1 + EDR
  • Mini VGA, 2x USB, Micro SD(32GB Max)
  • 2x1-watt speaker
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Handheld and Portable Computers
Product Number VPAD10
Product Name ViewPad® 10
Device Type PDA
Unlock Full Specs
to access all available technical data