Visual Sound, Inc. Powered 15 in. 3-way Integrated Loudspeaker System VP7315/64DP

Description
JBL Professional The VP7315/64DP is a powered 15" 3-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.
Description
JBL Professional The VP7315/64DP is a powered 15" 3-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 15 in. 3-way Integrated Loudspeaker System - VP7315/64DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 15 in. 3-way Integrated Loudspeaker System
VP7315/64DP
Powered 15 in. 3-way Integrated Loudspeaker System VP7315/64DP
JBL Professional The VP7315/64DP is a powered 15" 3-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

JBL Professional

The VP7315/64DP is a powered 15" 3-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7315/64DP
Product Name Powered 15 in. 3-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details