Visual Sound, Inc. Powered 12 in. 2-way Integrated Loudspeaker System VP7212/64DP

Description
JBL Professional The VP7212/64DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.
Description
JBL Professional The VP7212/64DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
Powered 12 in. 2-way Integrated Loudspeaker System - VP7212/64DP - Visual Sound, Inc.
Broomall, PA, USA
Powered 12 in. 2-way Integrated Loudspeaker System
VP7212/64DP
Powered 12 in. 2-way Integrated Loudspeaker System VP7212/64DP
JBL Professional The VP7212/64DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

JBL Professional

The VP7212/64DPAN is a powered 12" 2-way integrated loudspeaker system featuring 2200 watts of peak output power, 1100 watts continuous, and onboard digital signal processing.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP7212/64DP
Product Name Powered 12 in. 2-way Integrated Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details