Visual Sound, Inc. 14 Gauge Steel Vandal Resistant 4W (70.7V/25V) Speaker Motorboard - "Beige" Finish VP14MB

Description
Atlas Sound Designed specifically for installations that may be targeted by vandals, the VP14 system from Atlas Sound provides highly intelligible speech reinforcement with the added benefit of extreme ruggedness. To address division of labor requirements VP components are ordered separately. The VP14MB vandal resistant slanted wall mount baffle, finished in attractive, neutral beige, is ideal for use in high-security areas such as schools and correctional facilities. It's sturdy, 14-gauge baffle construction and specially designed protective labyrinth screen protects the enclosed speaker assembly against abuse. Each package contains a high-quality 8" diameter loudspeaker with a 10-ounce ceramic magnet and pre-assembled 25V/70.7V transformer with five power taps terminated to a euro block style connector. This connector includes 3 empty blocks to allow through connection of other devices such as call switches or intercom phones without the need for wire nuts. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface-Mount Vandal Proof Applications Beige Finish Durable All-steel Construction Impermeable Security Grille Protects Speaker Includes High-Quality 8" Loudspeaker with 25V/70.7V Line Transformer
Description
Atlas Sound Designed specifically for installations that may be targeted by vandals, the VP14 system from Atlas Sound provides highly intelligible speech reinforcement with the added benefit of extreme ruggedness. To address division of labor requirements VP components are ordered separately. The VP14MB vandal resistant slanted wall mount baffle, finished in attractive, neutral beige, is ideal for use in high-security areas such as schools and correctional facilities. It's sturdy, 14-gauge baffle construction and specially designed protective labyrinth screen protects the enclosed speaker assembly against abuse. Each package contains a high-quality 8" diameter loudspeaker with a 10-ounce ceramic magnet and pre-assembled 25V/70.7V transformer with five power taps terminated to a euro block style connector. This connector includes 3 empty blocks to allow through connection of other devices such as call switches or intercom phones without the need for wire nuts. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface-Mount Vandal Proof Applications Beige Finish Durable All-steel Construction Impermeable Security Grille Protects Speaker Includes High-Quality 8" Loudspeaker with 25V/70.7V Line Transformer

Suppliers

Company
Product
Description
Supplier Links
14 Gauge Steel Vandal Resistant 4W (70.7V/25V) Speaker Motorboard -
Broomall, PA, USA
14 Gauge Steel Vandal Resistant 4W (70.7V/25V) Speaker Motorboard - "Beige" Finish
VP14MB
14 Gauge Steel Vandal Resistant 4W (70.7V/25V) Speaker Motorboard - "Beige" Finish VP14MB
Atlas Sound Designed specifically for installations that may be targeted by vandals, the VP14 system from Atlas Sound provides highly intelligible speech reinforcement with the added benefit of extreme ruggedness. To address division of labor requirements VP components are ordered separately. The VP14MB vandal resistant slanted wall mount baffle, finished in attractive, neutral beige, is ideal for use in high-security areas such as schools and correctional facilities. It's sturdy, 14-gauge baffle construction and specially designed protective labyrinth screen protects the enclosed speaker assembly against abuse. Each package contains a high-quality 8" diameter loudspeaker with a 10-ounce ceramic magnet and pre-assembled 25V/70.7V transformer with five power taps terminated to a euro block style connector. This connector includes 3 empty blocks to allow through connection of other devices such as call switches or intercom phones without the need for wire nuts. 9.5° Sloped Design Offers Directional Sound Projection Attractive Design is Suitable for Use in a Variety of Surface-Mount Vandal Proof Applications Beige Finish Durable All-steel Construction Impermeable Security Grille Protects Speaker Includes High-Quality 8" Loudspeaker with 25V/70.7V Line Transformer

Atlas Sound

Designed specifically for installations that may be targeted by vandals, the VP14 system from Atlas Sound provides highly intelligible speech reinforcement with the added benefit of extreme ruggedness. To address division of labor requirements VP components are ordered separately.
The VP14MB vandal resistant slanted wall mount baffle, finished in attractive, neutral beige, is ideal for use in high-security areas such as schools and correctional facilities. It's sturdy, 14-gauge baffle construction and specially designed protective labyrinth screen protects the enclosed speaker assembly against abuse. Each package contains a high-quality 8" diameter loudspeaker with a 10-ounce ceramic magnet and pre-assembled 25V/70.7V transformer with five power taps terminated to a euro block style connector. This connector includes 3 empty blocks to allow through connection of other devices such as call switches or intercom phones without the need for wire nuts.

  • 9.5° Sloped Design Offers Directional Sound Projection
  • Attractive Design is Suitable for Use in a Variety of Surface-Mount Vandal Proof Applications
  • Beige Finish
  • Durable All-steel Construction
  • Impermeable Security Grille Protects Speaker
  • Includes High-Quality 8" Loudspeaker with 25V/70.7V Line Transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VP14MB
Product Name 14 Gauge Steel Vandal Resistant 4W (70.7V/25V) Speaker Motorboard - "Beige" Finish
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details