Visual Sound, Inc. Mitsutech 4 X 4.4" 2 RU rackmount LCD VP-MTS9440

Description
BTX Technologies, Inc. Mitsutech's rackmount LCD monitor offers elegant design, superior image quality, and enhanced functionality. Active matrix TFT-LCD panel. Auto NTSC/PAL signal recognition. It comes in a rugged and durable metal housing and tilts within the rack for better viewing. Features a built-in power supply. This display achieves a new level of visual performance at a very affordable price. Description: 4 x 4.4" LCD Panel Inputs Per LCD: 1 BNC (4 total) Resolution: 480H x 234V Rotate Angle: +/- 24° Rackspaces: 2 RU
Description
BTX Technologies, Inc. Mitsutech's rackmount LCD monitor offers elegant design, superior image quality, and enhanced functionality. Active matrix TFT-LCD panel. Auto NTSC/PAL signal recognition. It comes in a rugged and durable metal housing and tilts within the rack for better viewing. Features a built-in power supply. This display achieves a new level of visual performance at a very affordable price. Description: 4 x 4.4" LCD Panel Inputs Per LCD: 1 BNC (4 total) Resolution: 480H x 234V Rotate Angle: +/- 24° Rackspaces: 2 RU

Suppliers

Company
Product
Description
Supplier Links
Mitsutech 4 X 4.4
Broomall, PA, USA
Mitsutech 4 X 4.4" 2 RU rackmount LCD
VP-MTS9440
Mitsutech 4 X 4.4" 2 RU rackmount LCD VP-MTS9440
BTX Technologies, Inc. Mitsutech's rackmount LCD monitor offers elegant design, superior image quality, and enhanced functionality. Active matrix TFT-LCD panel. Auto NTSC/PAL signal recognition. It comes in a rugged and durable metal housing and tilts within the rack for better viewing. Features a built-in power supply. This display achieves a new level of visual performance at a very affordable price. Description: 4 x 4.4" LCD Panel Inputs Per LCD: 1 BNC (4 total) Resolution: 480H x 234V Rotate Angle: +/- 24° Rackspaces: 2 RU

BTX Technologies, Inc.

  • Mitsutech's rackmount LCD monitor offers elegant design, superior image quality, and enhanced functionality.
  • Active matrix TFT-LCD panel. Auto NTSC/PAL signal recognition. It comes in a rugged and durable metal housing and tilts within the rack for better viewing. Features a built-in power supply.
  • This display achieves a new level of visual performance at a very affordable price.
  • Description: 4 x 4.4" LCD Panel
  • Inputs Per LCD: 1 BNC (4 total)
  • Resolution: 480H x 234V
  • Rotate Angle: +/- 24°
  • Rackspaces: 2 RU
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number VP-MTS9440
Product Name Mitsutech 4 X 4.4" 2 RU rackmount LCD
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details