Visual Sound, Inc. Point Source, Constant Directivity SuperDual™ Loudspeaker VNET300

Description
Tannoy/TGI North America, Inc. The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with digital signal processing, network control and Class D amplifier technologies. The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution in applications where ultimate sound quality is paramount.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install. Features: VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.System commissioning and ongoing venue network control, incorporating real time diagnostics of electronics and drive unit, are all managed by the exclusive VNET™ software package. Supplied with each unit, this intuitive Windows tool controls all of the critical install, commissioning and performance monitoring functions. A standard wireless LAN-to-serial bridge can be used to communicate with the network, allowing the commissioning engineer to sit in the auditorium communicating from a laptop on 802.11b.
Description
Tannoy/TGI North America, Inc. The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with digital signal processing, network control and Class D amplifier technologies. The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution in applications where ultimate sound quality is paramount.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install. Features: VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.System commissioning and ongoing venue network control, incorporating real time diagnostics of electronics and drive unit, are all managed by the exclusive VNET™ software package. Supplied with each unit, this intuitive Windows tool controls all of the critical install, commissioning and performance monitoring functions. A standard wireless LAN-to-serial bridge can be used to communicate with the network, allowing the commissioning engineer to sit in the auditorium communicating from a laptop on 802.11b.

Suppliers

Company
Product
Description
Supplier Links
Point Source, Constant Directivity SuperDual™ Loudspeaker - VNET300 - Visual Sound, Inc.
Broomall, PA, USA
Point Source, Constant Directivity SuperDual™ Loudspeaker
VNET300
Point Source, Constant Directivity SuperDual™ Loudspeaker VNET300
Tannoy/TGI North America, Inc. The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with digital signal processing, network control and Class D amplifier technologies. The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution in applications where ultimate sound quality is paramount.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install. Features: VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.System commissioning and ongoing venue network control, incorporating real time diagnostics of electronics and drive unit, are all managed by the exclusive VNET™ software package. Supplied with each unit, this intuitive Windows tool controls all of the critical install, commissioning and performance monitoring functions. A standard wireless LAN-to-serial bridge can be used to communicate with the network, allowing the commissioning engineer to sit in the auditorium communicating from a laptop on 802.11b.

Tannoy/TGI North America, Inc.

The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with digital signal processing, network control and Class D amplifier technologies.

The audiophile performance of the point source, constant directivity SuperDual™ drive unit in the VNET300 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution in applications where ultimate sound quality is paramount.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install. Features: VNET™ supports free network topology so cabinets can be arranged in a daisy chain, linked in a star configuration or in any combination of both. Implementation of the network could not be simpler, with connections between nodes via high quality rugged Neutrik Ethercon connectors, which are compatible with standard RJ45 plugs, and CAT5 cable. Each VNET™ module contains a unique address so that no user input will be required to configure network nodes.System commissioning and ongoing venue network control, incorporating real time diagnostics of electronics and drive unit, are all managed by the exclusive VNET™ software package. Supplied with each unit, this intuitive Windows tool controls all of the critical install, commissioning and performance monitoring functions. A standard wireless LAN-to-serial bridge can be used to communicate with the network, allowing the commissioning engineer to sit in the auditorium communicating from a laptop on 802.11b.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET300
Product Name Point Source, Constant Directivity SuperDual™ Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details