Visual Sound, Inc. Constant Directivity PowerDual™ Drive Loudspeaker VNET15

Description
Tannoy/TGI North America, Inc. The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with digital signal processing, network control and Class D amplifier technologies. The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install.
Description
Tannoy/TGI North America, Inc. The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with digital signal processing, network control and Class D amplifier technologies. The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install.

Suppliers

Company
Product
Description
Supplier Links
Constant Directivity PowerDual™ Drive Loudspeaker - VNET15 - Visual Sound, Inc.
Broomall, PA, USA
Constant Directivity PowerDual™ Drive Loudspeaker
VNET15
Constant Directivity PowerDual™ Drive Loudspeaker VNET15
Tannoy/TGI North America, Inc. The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with digital signal processing, network control and Class D amplifier technologies. The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install.

Tannoy/TGI North America, Inc.

The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with digital signal processing, network control and Class D amplifier technologies.

The high power handling, point source, constant directivity PowerDual™ drive unit in the VNET15 integrates with leading edge digital signal processing, network control and Class D amplifier technologies to create sound reinforcement loudspeakers designed to form the complete installation solution.By taking the modular approach, where all the main system elements are designed into each loudspeaker, the amplifiers, processing, monitoring and drivers have all been optimised to perform as a unified whole. The resulting package of intuitive user setup, integrated processing, tuning control, performance diagnostics and protection produces an exceptionally high performance networkable loudspeaker that is easy to install.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET15
Product Name Constant Directivity PowerDual™ Drive Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643212 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Size 7.09 inch (180 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details