Visual Sound, Inc. Dual 18" Subwoofer Cabinet VNET 218DR LIVE

Description
Tannoy/TGI North America, Inc. The VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ LIVE full range touring loudspeakers, the VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR LIVE ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.
Description
Tannoy/TGI North America, Inc. The VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ LIVE full range touring loudspeakers, the VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR LIVE ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual 18" Subwoofer Cabinet
VNET 218DR LIVE
Dual 18" Subwoofer Cabinet VNET 218DR LIVE
Tannoy/TGI North America, Inc. The VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ LIVE full range touring loudspeakers, the VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR LIVE ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications. This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.

Tannoy/TGI North America, Inc.

The VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies.

This direct radiating dual 18" subwoofer cabinet is designed to partner Tannoy's VQ LIVE full range touring loudspeakers, the VNET 218DR LIVE is perfect for applications where increased headroom is required for high definition sound reinforcement at low and ultra low frequencies. Extending the frequency response of the system down to 31Hz makes the VNET 218DR LIVE ideal for effects in live music performances in a multitude of environments including open-air, arena and theatres as well as large dance club and concert sound applications.
This subwoofer is capable of delivering deep and powerful bass at high sound pressure levels with extremely low distortion and power compression, while all the time maintaining a uniform frequency response throughout its dynamic range. The large port areas ensure minimal turbulence even at high output levels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VNET 218DR LIVE
Product Name Dual 18" Subwoofer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2900 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details