Visual Sound, Inc. 4-chan analog audio monitor, four vol controls, mute, activity indication, four separate internal speakers, 1RU. VMQ-4

Description
Wohler Technologies The VMQ-4 audio monitor permits simultaneous monitoring of up to four audio sources on four analog inputs with "voice quality" fidelity in a 1RU chassis. Because each channel has its own dedicated power amplifier and speaker, the audio sources remain comp Monitor 4 discrete audio channels simultaneously Dedicated input for each output channel 4 Analog audio inputs Only one rack space high Produces a powerful 94 dB SPL @ 3' Separate volume control for each channel Signal present LED on each channel input Mute button and LED for each channel Headphone jack with speaker muting
Description
Wohler Technologies The VMQ-4 audio monitor permits simultaneous monitoring of up to four audio sources on four analog inputs with "voice quality" fidelity in a 1RU chassis. Because each channel has its own dedicated power amplifier and speaker, the audio sources remain comp Monitor 4 discrete audio channels simultaneously Dedicated input for each output channel 4 Analog audio inputs Only one rack space high Produces a powerful 94 dB SPL @ 3' Separate volume control for each channel Signal present LED on each channel input Mute button and LED for each channel Headphone jack with speaker muting

Suppliers

Company
Product
Description
Supplier Links
4-chan analog audio monitor, four vol controls, mute, activity indication, four separate internal speakers, 1RU. - VMQ-4 - Visual Sound, Inc.
Broomall, PA, USA
4-chan analog audio monitor, four vol controls, mute, activity indication, four separate internal speakers, 1RU.
VMQ-4
4-chan analog audio monitor, four vol controls, mute, activity indication, four separate internal speakers, 1RU. VMQ-4
Wohler Technologies The VMQ-4 audio monitor permits simultaneous monitoring of up to four audio sources on four analog inputs with "voice quality" fidelity in a 1RU chassis. Because each channel has its own dedicated power amplifier and speaker, the audio sources remain comp Monitor 4 discrete audio channels simultaneously Dedicated input for each output channel 4 Analog audio inputs Only one rack space high Produces a powerful 94 dB SPL @ 3' Separate volume control for each channel Signal present LED on each channel input Mute button and LED for each channel Headphone jack with speaker muting

Wohler Technologies

The VMQ-4 audio monitor permits simultaneous monitoring of up to four audio sources on four analog inputs with "voice quality" fidelity in a 1RU chassis. Because each channel has its own dedicated power amplifier and speaker, the audio sources remain comp

  • Monitor 4 discrete audio channels simultaneously
  • Dedicated input for each output channel
  • 4 Analog audio inputs
  • Only one rack space high
  • Produces a powerful 94 dB SPL @ 3'
  • Separate volume control for each channel
  • Signal present LED on each channel input
  • Mute button and LED for each channel
  • Headphone jack with speaker muting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VMQ-4
Product Name 4-chan analog audio monitor, four vol controls, mute, activity indication, four separate internal speakers, 1RU.
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details