Visual Sound, Inc. 2/8-chan AES/analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU. VMDA-4

Description
Wohler Technologies The VMDA-4 audio monitor permits selectable monitoring of analog or AES sources, with excellent full-range fidelity far exceeding that of an ordinary monitor in a 1U rack-size. The unit monitors up to four stereo analog or AES audio sources. Individual lighted push buttons select and indicate which of the four sources is being monitored. Two or more pairs of the analog inputs may be summed (as pairs) by pressing the desired buttons simultaneously (note that AES inputs cannot be summed). A separate lighted push button switches between the selected analog or digital source(s). Two front-firing midrange-tweeter speakers and a compact high-performance woofer are arranged in Wohler Technologies popular bi-amp design. The summed bass feature is important for audible detection of out-of-phase conditions. Speaker amp limiters prevent accidental damage to speakers from high input levels. Volume and Balance controls are standard, but can be reconfigured as A volume/B volume via an internal jumper. A front panel mute function is engaged by tapping the Analog/Digital selector button briefly. The button's light blinks while speakers are muted. Muting may also be activated from a switch remoted from the rear panel. The VMDA-4 also features 10-segment LED bargraph meters that provide visual indication of input levels. Fast and averaging phase LEDs gives visual alert of out-of-phase conditions, and indicate whether the source is stereo or mono. An auxiliary analog output of the selected analog or digital source is provided on the rear panel. The unit is completely magnetically shielded to allow interference-free operation immediately adjacent to all CRT video monitors. Its lighter weight and shallower-depth chassis (compared to similar-type units) make it ideal for use in portable and mobile vehicle applications. 4 Stereo analog or 4 AES/EBU channel Only one rack space high Produces a powerful 96 dB SPL @ 3' LED level meters and phase indication Balanced & unbalanced AES/EBU input Balanced analog inputs Balanced stereo analog output Front panel speaker muting Fully magnetically shielded
Description
Wohler Technologies The VMDA-4 audio monitor permits selectable monitoring of analog or AES sources, with excellent full-range fidelity far exceeding that of an ordinary monitor in a 1U rack-size. The unit monitors up to four stereo analog or AES audio sources. Individual lighted push buttons select and indicate which of the four sources is being monitored. Two or more pairs of the analog inputs may be summed (as pairs) by pressing the desired buttons simultaneously (note that AES inputs cannot be summed). A separate lighted push button switches between the selected analog or digital source(s). Two front-firing midrange-tweeter speakers and a compact high-performance woofer are arranged in Wohler Technologies popular bi-amp design. The summed bass feature is important for audible detection of out-of-phase conditions. Speaker amp limiters prevent accidental damage to speakers from high input levels. Volume and Balance controls are standard, but can be reconfigured as A volume/B volume via an internal jumper. A front panel mute function is engaged by tapping the Analog/Digital selector button briefly. The button's light blinks while speakers are muted. Muting may also be activated from a switch remoted from the rear panel. The VMDA-4 also features 10-segment LED bargraph meters that provide visual indication of input levels. Fast and averaging phase LEDs gives visual alert of out-of-phase conditions, and indicate whether the source is stereo or mono. An auxiliary analog output of the selected analog or digital source is provided on the rear panel. The unit is completely magnetically shielded to allow interference-free operation immediately adjacent to all CRT video monitors. Its lighter weight and shallower-depth chassis (compared to similar-type units) make it ideal for use in portable and mobile vehicle applications. 4 Stereo analog or 4 AES/EBU channel Only one rack space high Produces a powerful 96 dB SPL @ 3' LED level meters and phase indication Balanced & unbalanced AES/EBU input Balanced analog inputs Balanced stereo analog output Front panel speaker muting Fully magnetically shielded

Suppliers

Company
Product
Description
Supplier Links
2/8-chan AES/analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU. - VMDA-4 - Visual Sound, Inc.
Broomall, PA, USA
2/8-chan AES/analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU.
VMDA-4
2/8-chan AES/analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU. VMDA-4
Wohler Technologies The VMDA-4 audio monitor permits selectable monitoring of analog or AES sources, with excellent full-range fidelity far exceeding that of an ordinary monitor in a 1U rack-size. The unit monitors up to four stereo analog or AES audio sources. Individual lighted push buttons select and indicate which of the four sources is being monitored. Two or more pairs of the analog inputs may be summed (as pairs) by pressing the desired buttons simultaneously (note that AES inputs cannot be summed). A separate lighted push button switches between the selected analog or digital source(s). Two front-firing midrange-tweeter speakers and a compact high-performance woofer are arranged in Wohler Technologies popular bi-amp design. The summed bass feature is important for audible detection of out-of-phase conditions. Speaker amp limiters prevent accidental damage to speakers from high input levels. Volume and Balance controls are standard, but can be reconfigured as A volume/B volume via an internal jumper. A front panel mute function is engaged by tapping the Analog/Digital selector button briefly. The button's light blinks while speakers are muted. Muting may also be activated from a switch remoted from the rear panel. The VMDA-4 also features 10-segment LED bargraph meters that provide visual indication of input levels. Fast and averaging phase LEDs gives visual alert of out-of-phase conditions, and indicate whether the source is stereo or mono. An auxiliary analog output of the selected analog or digital source is provided on the rear panel. The unit is completely magnetically shielded to allow interference-free operation immediately adjacent to all CRT video monitors. Its lighter weight and shallower-depth chassis (compared to similar-type units) make it ideal for use in portable and mobile vehicle applications. 4 Stereo analog or 4 AES/EBU channel Only one rack space high Produces a powerful 96 dB SPL @ 3' LED level meters and phase indication Balanced & unbalanced AES/EBU input Balanced analog inputs Balanced stereo analog output Front panel speaker muting Fully magnetically shielded

Wohler Technologies

The VMDA-4 audio monitor permits selectable monitoring of analog or AES sources, with excellent full-range fidelity far exceeding that of an ordinary monitor in a 1U rack-size.
The unit monitors up to four stereo analog or AES audio sources.
Individual lighted push buttons select and indicate which of the four sources is being monitored.
Two or more pairs of the analog inputs may be summed (as pairs) by pressing the desired buttons simultaneously (note that AES inputs cannot be summed).
A separate lighted push button switches between the selected analog or digital source(s).
Two front-firing midrange-tweeter speakers and a compact high-performance woofer are arranged in Wohler Technologies popular bi-amp design.
The summed bass feature is important for audible detection of out-of-phase conditions.
Speaker amp limiters prevent accidental damage to speakers from high input levels.
Volume and Balance controls are standard, but can be reconfigured as A volume/B volume via an internal jumper.
A front panel mute function is engaged by tapping the Analog/Digital selector button briefly.
The button's light blinks while speakers are muted.
Muting may also be activated from a switch remoted from the rear panel.
The VMDA-4 also features 10-segment LED bargraph meters that provide visual indication of input levels.
Fast and averaging phase LEDs gives visual alert of out-of-phase conditions, and indicate whether the source is stereo or mono.
An auxiliary analog output of the selected analog or digital source is provided on the rear panel.
The unit is completely magnetically shielded to allow interference-free operation immediately adjacent to all CRT video monitors.
Its lighter weight and shallower-depth chassis (compared to similar-type units) make it ideal for use in portable and mobile vehicle applications.

  • 4 Stereo analog or 4 AES/EBU channel
  • Only one rack space high
  • Produces a powerful 96 dB SPL @ 3'
  • LED level meters and phase indication
  • Balanced & unbalanced AES/EBU input
  • Balanced analog inputs
  • Balanced stereo analog output
  • Front panel speaker muting
  • Fully magnetically shielded
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VMDA-4
Product Name 2/8-chan AES/analog audio monitor, two 10-segment level meters, 3-LED phase, hi-fi stereo speakers, 1RU.
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 29 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details