Visual Sound, Inc. Dual 18" low frequency subwoofer system VLF218

Description
Community Professional Loudspeakers The highly efficient VLF Series VLF218 with power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, offers exceptional punch, high output and low distortion. The newly updated and highly efficient dual 18-inch VLF218 is the latest addition to Community's VLF Series of versatile subwoofer systems. With power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, it offers exceptional punch, high output, and low distortion. Additionally, the drivers may be configured internally to be driven by a single amp (1600W @ 4 ohms) or by dual amplifiers (800W @ 8 ohms each. The VLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Using a proprietary method known as Active-Air Cooling, the motor structures of each driver are situated inside of the port where the outside moving air actively removes heat from the assembly. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures further. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The 3rd harmonic distortion at 40V (50% power) averages less than 1.9% over its operating range and the enclosure has strong internal bracing to reduce sound energy losses from enclosure vibration. Standard units are fully outfitted with pocket lifting handles, corner "hand truck" bar grip handles, tour-grade casters, top and bottom stacking cups and rubber feet. Standard available options include front and rear Seat Track, pole sockets, custom colors, and fiberglass covered weatherized versions. Exceptional punch, high output and low distortion Active-Air vented pole cooling Independent bass ports for efficient output Rugged and narrow profile enclosure Built-in rear tour-grade casters and corner bar grip handles Ergo-Grip pocket lifting handles Top and bottom stacking cups and rubber feet Custom options include seat track, pole mount socket, custom colors and all-weather exterior Five-year warranty
Description
Community Professional Loudspeakers The highly efficient VLF Series VLF218 with power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, offers exceptional punch, high output and low distortion. The newly updated and highly efficient dual 18-inch VLF218 is the latest addition to Community's VLF Series of versatile subwoofer systems. With power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, it offers exceptional punch, high output, and low distortion. Additionally, the drivers may be configured internally to be driven by a single amp (1600W @ 4 ohms) or by dual amplifiers (800W @ 8 ohms each. The VLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Using a proprietary method known as Active-Air Cooling, the motor structures of each driver are situated inside of the port where the outside moving air actively removes heat from the assembly. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures further. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The 3rd harmonic distortion at 40V (50% power) averages less than 1.9% over its operating range and the enclosure has strong internal bracing to reduce sound energy losses from enclosure vibration. Standard units are fully outfitted with pocket lifting handles, corner "hand truck" bar grip handles, tour-grade casters, top and bottom stacking cups and rubber feet. Standard available options include front and rear Seat Track, pole sockets, custom colors, and fiberglass covered weatherized versions. Exceptional punch, high output and low distortion Active-Air vented pole cooling Independent bass ports for efficient output Rugged and narrow profile enclosure Built-in rear tour-grade casters and corner bar grip handles Ergo-Grip pocket lifting handles Top and bottom stacking cups and rubber feet Custom options include seat track, pole mount socket, custom colors and all-weather exterior Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Dual 18
Broomall, PA, USA
Dual 18" low frequency subwoofer system
VLF218
Dual 18" low frequency subwoofer system VLF218
Community Professional Loudspeakers The highly efficient VLF Series VLF218 with power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, offers exceptional punch, high output and low distortion. The newly updated and highly efficient dual 18-inch VLF218 is the latest addition to Community's VLF Series of versatile subwoofer systems. With power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, it offers exceptional punch, high output, and low distortion. Additionally, the drivers may be configured internally to be driven by a single amp (1600W @ 4 ohms) or by dual amplifiers (800W @ 8 ohms each. The VLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Using a proprietary method known as Active-Air Cooling, the motor structures of each driver are situated inside of the port where the outside moving air actively removes heat from the assembly. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures further. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The 3rd harmonic distortion at 40V (50% power) averages less than 1.9% over its operating range and the enclosure has strong internal bracing to reduce sound energy losses from enclosure vibration. Standard units are fully outfitted with pocket lifting handles, corner "hand truck" bar grip handles, tour-grade casters, top and bottom stacking cups and rubber feet. Standard available options include front and rear Seat Track, pole sockets, custom colors, and fiberglass covered weatherized versions. Exceptional punch, high output and low distortion Active-Air vented pole cooling Independent bass ports for efficient output Rugged and narrow profile enclosure Built-in rear tour-grade casters and corner bar grip handles Ergo-Grip pocket lifting handles Top and bottom stacking cups and rubber feet Custom options include seat track, pole mount socket, custom colors and all-weather exterior Five-year warranty

Community Professional Loudspeakers

The highly efficient VLF Series VLF218 with power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, offers exceptional punch, high output and low distortion.

The newly updated and highly efficient dual 18-inch VLF218 is the latest addition to Community's VLF Series of versatile subwoofer systems. With power handling of 1600W continuous (4000W program) and sensitivity of 99dB/W/m, it offers exceptional punch, high output, and low distortion. Additionally, the drivers may be configured internally to be driven by a single amp (1600W @ 4 ohms) or by dual amplifiers (800W @ 8 ohms each. The VLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Using a proprietary method known as Active-Air Cooling, the motor structures of each driver are situated inside of the port where the outside moving air actively removes heat from the assembly. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures further. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The 3rd harmonic distortion at 40V (50% power) averages less than 1.9% over its operating range and the enclosure has strong internal bracing to reduce sound energy losses from enclosure vibration. Standard units are fully outfitted with pocket lifting handles, corner "hand truck" bar grip handles, tour-grade casters, top and bottom stacking cups and rubber feet. Standard available options include front and rear Seat Track, pole sockets, custom colors, and fiberglass covered weatherized versions.

  • Exceptional punch, high output and low distortion
  • Active-Air vented pole cooling
  • Independent bass ports for efficient output
  • Rugged and narrow profile enclosure
  • Built-in rear tour-grade casters and corner bar grip handles
  • Ergo-Grip pocket lifting handles
  • Top and bottom stacking cups and rubber feet
  • Custom options include seat track, pole mount socket, custom colors and all-weather exterior
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLF218
Product Name Dual 18" low frequency subwoofer system
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 3643379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details