Visual Sound, Inc. Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 90° Horizontal Dispersion VLA901

Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

Suppliers

Company
Product
Description
Supplier Links
Three-Way Full Range Loudspeaker with 2 x 15
Broomall, PA, USA
Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 90° Horizontal Dispersion
VLA901
Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 90° Horizontal Dispersion VLA901
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

JBL Professional

The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship.

  • Line array module optimized for permanent install applications.
  • Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers.
  • Advanced technology component transducers for low weight and high output.
  • Comprehensive rigging points for creating a line array configuration.
  • Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLA901
Product Name Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 90° Horizontal Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details