Visual Sound, Inc. Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 30° Horizontal Dispersion VLA301

Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Description
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

Suppliers

Company
Product
Description
Supplier Links
Three-Way Full Range Loudspeaker with 2 x 15
Broomall, PA, USA
Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 30° Horizontal Dispersion
VLA301
Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 30° Horizontal Dispersion VLA301
JBL Professional The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship. Line array module optimized for permanent install applications. Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers. Advanced technology component transducers for low weight and high output. Comprehensive rigging points for creating a line array configuration. Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.

JBL Professional

The JBL Variable Line Array (VLA) Series is a revolutionary product providing high-impact sound reinforcement at throw distances beyond the reach of traditional loudspeaker designs. The modular design concept provides the system designer the ability to build large line array systems for larger venue applications or to design smaller line array systems for use as distributed clusters in arenas, domed stadiums and larger performance spaces, including large houses-of-worship.

  • Line array module optimized for permanent install applications.
  • Standard version featuring 3 HF drivers, 2 MF drivers, & 2 LF drivers.
  • Advanced technology component transducers for low weight and high output.
  • Comprehensive rigging points for creating a line array configuration.
  • Rugged DuraFlex™ exterior finish and weatherized components. JBL's WRC or WRX weather protections also available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VLA301
Product Name Three-Way Full Range Loudspeaker with 2 x 15" LF, 2 x 8" MF, 3 x 1.5" exit HF 30° Horizontal Dispersion
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details