VIEWPAD 10S -- VIEWPAD 10S TABLET
Visual Sound, Inc.
ViewPad 10S Tablet
ViewPad 10s
Description
ViewSonic Corp.
More info coming soon!!
Android 2.2 OS
10.1" Capacitive multi-touch
1024x600 Resolution
1GHz, 512MB ROM
512MB RAM
Wi-Fi 802.11 b/g/n
Bluetooth 2.1 + EDR (Optional 3G)
Webcam 1.3MP
G-sensor
USB, Micro SD (32GB Max), HDMI, headphone
Description
ViewSonic Corp.
More info coming soon!!
Android 2.2 OS
10.1" Capacitive multi-touch
1024x600 Resolution
1GHz, 512MB ROM
512MB RAM
Wi-Fi 802.11 b/g/n
Bluetooth 2.1 + EDR (Optional 3G)
Webcam 1.3MP
G-sensor
USB, Micro SD (32GB Max), HDMI, headphone
Suppliers
ViewSonic Corp.
More info coming soon!!
Android 2.2 OS
10.1" Capacitive multi-touch
1024x600 Resolution
1GHz, 512MB ROM
512MB RAM
Wi-Fi 802.11 b/g/n
Bluetooth 2.1 + EDR (Optional 3G)
Webcam 1.3MP
G-sensor
USB, Micro SD (32GB Max), HDMI, headphone
ViewSonic Corp.
More info coming soon!!
- Android 2.2 OS
- 10.1" Capacitive multi-touch
- 1024x600 Resolution
- 1GHz, 512MB ROM
- 512MB RAM
- Wi-Fi 802.11 b/g/n
- Bluetooth 2.1 + EDR (Optional 3G)
- Webcam 1.3MP
- G-sensor
- USB, Micro SD (32GB Max), HDMI, headphone
Supplier's Site
Technical Specifications
|
Product Category
|
Handheld and Portable Computers |
|
Product Number
|
ViewPad 10s |
|
Product Name
|
ViewPad 10S Tablet |
|
Device Type
|
PDA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Tablet
Operating System
Microsoft®
Main Memory
8.00 GB
View Details
Device Type
Tablet
Operating System
Google®
Processor
Intel 386 Family
View Details
ABB Measurement & Analytics
Device Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Device Type
Industrial Computer
Processor
Intel 65nm Yonah Mobile
General Features
Touch Screen
View Details