Visual Sound, Inc. VGA AV Cable , DE15 to Same, 25 ft VGM-525

Description
Hosa Technology, Inc. This cable is designed to interconnect VGA AV components. It is ideal for connecting a laptop to a video projector for digital presentations. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 25 ft
Description
Hosa Technology, Inc. This cable is designed to interconnect VGA AV components. It is ideal for connecting a laptop to a video projector for digital presentations. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 25 ft

Suppliers

Company
Product
Description
Supplier Links
VGA AV Cable , DE15 to Same, 25 ft - VGM-525 - Visual Sound, Inc.
Broomall, PA, USA
VGA AV Cable , DE15 to Same, 25 ft
VGM-525
VGA AV Cable , DE15 to Same, 25 ft VGM-525
Hosa Technology, Inc. This cable is designed to interconnect VGA AV components. It is ideal for connecting a laptop to a video projector for digital presentations. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 25 ft

Hosa Technology, Inc.

This cable is designed to interconnect VGA AV components. It is ideal for connecting a laptop to a video projector for digital presentations.

• OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations

  • Connector(s): DE15 to Same
  • Length: 25 ft
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number VGM-525
Product Name VGA AV Cable , DE15 to Same, 25 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NANN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
USB Video Adapters - 1924686 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details