Visual Sound, Inc. VGA Cable, DE15 to Same, 75 ft VGA-575

Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 75 ft
Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 75 ft

Suppliers

Company
Product
Description
Supplier Links
VGA Cable, DE15 to Same, 75 ft - VGA-575 - Visual Sound, Inc.
Broomall, PA, USA
VGA Cable, DE15 to Same, 75 ft
VGA-575
VGA Cable, DE15 to Same, 75 ft VGA-575
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 75 ft

Hosa Technology, Inc.

This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards.

• OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations

  • Connector(s): DE15 to Same
  • Length: 75 ft
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number VGA-575
Product Name VGA Cable, DE15 to Same, 75 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Mini Receptacle - 888N-D4AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers