Visual Sound, Inc. VGA Cable, DE15 to Same, 50 ft VGA-550

Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 50 ft
Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 50 ft

Suppliers

Company
Product
Description
Supplier Links
VGA Cable, DE15 to Same, 50 ft - VGA-550 - Visual Sound, Inc.
Broomall, PA, USA
VGA Cable, DE15 to Same, 50 ft
VGA-550
VGA Cable, DE15 to Same, 50 ft VGA-550
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 50 ft

Hosa Technology, Inc.

This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards

• OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations

  • Connector(s): DE15 to Same
  • Length: 50 ft
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number VGA-550
Product Name VGA Cable, DE15 to Same, 50 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Jack Plugs & Sockets - 392598 - RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details