Visual Sound, Inc. VGA Cable, DE15 to Same, 100 ft VGA-5100

Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 100 ft
Description
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 100 ft

Suppliers

Company
Product
Description
Supplier Links
VGA Cable, DE15 to Same, 100 ft - VGA-5100 - Visual Sound, Inc.
Broomall, PA, USA
VGA Cable, DE15 to Same, 100 ft
VGA-5100
VGA Cable, DE15 to Same, 100 ft VGA-5100
Hosa Technology, Inc. This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards. • OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations Connector(s): DE15 to Same Length: 100 ft

Hosa Technology, Inc.

This cable is designed to connect a VGA source to a VGA monitor or projector. It is compatible with all VGA standards.

• OFC braided and Al-Mylar shields for complete EMI and RFI rejection • Ferrite beads on both ends to reduce EMI and RFI at the source • CL2 rated jacket for permanent in-wall installations

  • Connector(s): DE15 to Same
  • Length: 100 ft
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number VGA-5100
Product Name VGA Cable, DE15 to Same, 100 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NASJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
XLR Connectors - 136028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Female / Jack
Geometry Straight
View Details