Visual Sound, Inc. Versarray™ 118 Subwoofer Versarray 118

Description
Peavey Electronics With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 118 is built to endure years of heavy use. The cabinet is well braced and stiff, and the large vent area and long path allow for huge volumes of air to cool the enclosure with low resistance. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional mounting pole can support a two-box array of Versarray 112 enclosures
Description
Peavey Electronics With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 118 is built to endure years of heavy use. The cabinet is well braced and stiff, and the large vent area and long path allow for huge volumes of air to cool the enclosure with low resistance. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional mounting pole can support a two-box array of Versarray 112 enclosures

Suppliers

Company
Product
Description
Supplier Links
Versarray™ 118 Subwoofer - Versarray 118 - Visual Sound, Inc.
Broomall, PA, USA
Versarray™ 118 Subwoofer
Versarray 118
Versarray™ 118 Subwoofer Versarray 118
Peavey Electronics With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 118 is built to endure years of heavy use. The cabinet is well braced and stiff, and the large vent area and long path allow for huge volumes of air to cool the enclosure with low resistance. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional mounting pole can support a two-box array of Versarray 112 enclosures

Peavey Electronics

With premium 13-ply Baltic birch construction, a durable acrylic polyurethane finish and a 16-gauge, powder-coated perforated metal grille, the Versarray 118 is built to endure years of heavy use. The cabinet is well braced and stiff, and the large vent area and long path allow for huge volumes of air to cool the enclosure with low resistance. Input connections are made via two 4-pin Neutrik® jacks in parallel, or an 8-pin Neutrik with a 4-pin Neutrik thru jack for bi-amping. An optional mounting pole can support a two-box array of Versarray 112 enclosures

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Versarray 118
Product Name Versarray™ 118 Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details