Visual Sound, Inc. Line Array Versarray 112

Description
Peavey Electronics The Versarray 112 ribbon-driver line array utilizes a high-performance, lightweight 12" Neo Black Widow® woofer featuring a dual 4" flat wound voice coil with a neodymium magnet structure in a 13-ply Baltic birch enclosure. The Versarray 112 offers extreme versatility and performance in modular coverage of small- to medium-sized venues and is intended for use with Versarray 118 or 218 subs. Sound Guard™, Peavey's proprietary protection circuitry, provides long- and medium-term driver overload protection without impairing musical transients or dynamics. Available in Black or Off-white Low-Frequency Power Handling: 1000 watts program, 2000 watts peak High-Frequency Power Handling: 120 watts program 240 watts peak Frequency Response: 100 HZ to 24 kHz 90° H x 15° V coverage pattern (per line array module) Single 12" vented Black Widow® Neo woofer with 4" voice coil HF-16/4 ohms selectable, LF-8 ohms Two 4.75" ribbon drivers on Waveguide Two Neutrik® four-pin Speakon® inputs Sound Guard™ tweeter protection Dual stand-mount cups: one perpendicular and one 5 degrees angled down Made in the U.S.A.
Description
Peavey Electronics The Versarray 112 ribbon-driver line array utilizes a high-performance, lightweight 12" Neo Black Widow® woofer featuring a dual 4" flat wound voice coil with a neodymium magnet structure in a 13-ply Baltic birch enclosure. The Versarray 112 offers extreme versatility and performance in modular coverage of small- to medium-sized venues and is intended for use with Versarray 118 or 218 subs. Sound Guard™, Peavey's proprietary protection circuitry, provides long- and medium-term driver overload protection without impairing musical transients or dynamics. Available in Black or Off-white Low-Frequency Power Handling: 1000 watts program, 2000 watts peak High-Frequency Power Handling: 120 watts program 240 watts peak Frequency Response: 100 HZ to 24 kHz 90° H x 15° V coverage pattern (per line array module) Single 12" vented Black Widow® Neo woofer with 4" voice coil HF-16/4 ohms selectable, LF-8 ohms Two 4.75" ribbon drivers on Waveguide Two Neutrik® four-pin Speakon® inputs Sound Guard™ tweeter protection Dual stand-mount cups: one perpendicular and one 5 degrees angled down Made in the U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Line Array
Versarray 112
Line Array Versarray 112
Peavey Electronics The Versarray 112 ribbon-driver line array utilizes a high-performance, lightweight 12" Neo Black Widow® woofer featuring a dual 4" flat wound voice coil with a neodymium magnet structure in a 13-ply Baltic birch enclosure. The Versarray 112 offers extreme versatility and performance in modular coverage of small- to medium-sized venues and is intended for use with Versarray 118 or 218 subs. Sound Guard™, Peavey's proprietary protection circuitry, provides long- and medium-term driver overload protection without impairing musical transients or dynamics. Available in Black or Off-white Low-Frequency Power Handling: 1000 watts program, 2000 watts peak High-Frequency Power Handling: 120 watts program 240 watts peak Frequency Response: 100 HZ to 24 kHz 90° H x 15° V coverage pattern (per line array module) Single 12" vented Black Widow® Neo woofer with 4" voice coil HF-16/4 ohms selectable, LF-8 ohms Two 4.75" ribbon drivers on Waveguide Two Neutrik® four-pin Speakon® inputs Sound Guard™ tweeter protection Dual stand-mount cups: one perpendicular and one 5 degrees angled down Made in the U.S.A.

Peavey Electronics

The Versarray 112 ribbon-driver line array utilizes a high-performance, lightweight 12" Neo Black Widow® woofer featuring a dual 4" flat wound voice coil with a neodymium magnet structure in a 13-ply Baltic birch enclosure. The Versarray 112 offers extreme versatility and performance in modular coverage of small- to medium-sized venues and is intended for use with Versarray 118 or 218 subs. Sound Guard™, Peavey's proprietary protection circuitry, provides long- and medium-term driver overload protection without impairing musical transients or dynamics. Available in Black or Off-white

  • Low-Frequency Power Handling: 1000 watts program, 2000 watts peak
  • High-Frequency Power Handling: 120 watts program
  • 240 watts peak
  • Frequency Response: 100 HZ to 24 kHz
  • 90° H x 15° V coverage pattern (per line array module)
  • Single 12" vented Black Widow® Neo woofer with 4" voice coil
  • HF-16/4 ohms selectable, LF-8 ohms
  • Two 4.75" ribbon drivers on Waveguide
  • Two Neutrik® four-pin Speakon® inputs
  • Sound Guard™ tweeter protection
  • Dual stand-mount cups: one perpendicular and one 5 degrees angled down
  • Made in the U.S.A.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Versarray 112
Product Name Line Array
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 209 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details