Visual Sound, Inc. Two-way, full-range, trapezoidal, vented bass loudspeaker. Optional 70V/100V autoformer. VERIS 6

Description
Community Professional Loudspeakers The VERIS 6 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 6 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems, the VERIS 6 is an excellent choice for ancilliary delay applicatons. May be mounted to a wall or ceiling surface with a yoke bracket(included). Optional 70V/100V autoformer. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Description
Community Professional Loudspeakers The VERIS 6 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 6 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems, the VERIS 6 is an excellent choice for ancilliary delay applicatons. May be mounted to a wall or ceiling surface with a yoke bracket(included). Optional 70V/100V autoformer. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, trapezoidal, vented bass loudspeaker. Optional 70V/100V autoformer. - VERIS 6 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, trapezoidal, vented bass loudspeaker. Optional 70V/100V autoformer.
VERIS 6
Two-way, full-range, trapezoidal, vented bass loudspeaker. Optional 70V/100V autoformer. VERIS 6
Community Professional Loudspeakers The VERIS 6 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 6 system will produce high-fidelity, broad spectrum sound. In addition to distributed systems, the VERIS 6 is an excellent choice for ancilliary delay applicatons. May be mounted to a wall or ceiling surface with a yoke bracket(included). Optional 70V/100V autoformer. Black or white finish available. • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer

Community Professional Loudspeakers

The VERIS 6 is a two-way, full-range loudspeaker system suitable for use in a wide variety of fixed installations. When paired with a subwoofer such as the VERIS 210S, a VERIS 6 system will produce high-fidelity, broad spectrum sound.

In addition to distributed systems, the VERIS 6 is an excellent choice for ancilliary delay applicatons. May be mounted to a wall or ceiling surface with a yoke bracket(included). Optional 70V/100V autoformer. Black or white finish available.

  • • Internal DYNA-TECH Dynamic Driver Protection Circuitry • Ferrofluid Treated HF Driver for Improved Heat Dissipation • Non-Resonant, Non-Metallic HF Diaphragm for Reduced Distortion • Carbon Ring Cone Technology • Optional Internal Autoformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number VERIS 6
Product Name Two-way, full-range, trapezoidal, vented bass loudspeaker. Optional 70V/100V autoformer.
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797438 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details