Visual Sound, Inc. 42" High-Performance Commercial-Grade Large-Screen Display w/ Speakers V421-2

Description
NEC Display Solutions Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Full 1080p high-definition resolution provides stunning detail Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings
Description
NEC Display Solutions Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Full 1080p high-definition resolution provides stunning detail Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42" High-Performance Commercial-Grade Large-Screen Display w/ Speakers
V421-2
42" High-Performance Commercial-Grade Large-Screen Display w/ Speakers V421-2
NEC Display Solutions Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. 15W rear-mounted speakers provide sufficient volume for large rooms Public-display-grade panel protects against permanent image retention TileMatrix™ allows you to create video walls up to 5 x 5 Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component Full 1080p high-definition resolution provides stunning detail Ethernet and RS-232 Control and Communication allows for ease in remote monitoring Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings

NEC Display Solutions

Give your messaging a digital boost with the 42" NEC V421, an entry-grade, large-screen LCD display that delivers a value-driven solution to your digital signage applications. This model features rear-mounted speakers, a public display-grade panel that protects against permanent image retention and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the V421 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms.

  • 15W rear-mounted speakers provide sufficient volume for large rooms
  • Public-display-grade panel protects against permanent image retention
  • TileMatrix™ allows you to create video walls up to 5 x 5
  • Comprehensive input panel connects you to the latest peripherals, including DVI with HDCP, Composite, S-Video, Component
  • Full 1080p high-definition resolution provides stunning detail
  • Ethernet and RS-232 Control and Communication allows for ease in remote monitoring
  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Text ticker creates a dedicated portion of the screen for applications such as news updates and emergency warnings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V421-2
Product Name 42" High-Performance Commercial-Grade Large-Screen Display w/ Speakers
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331747 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details