Visual Sound, Inc. 32-INCH LCD V321

Description
NEC Display Solutions The V Series was designed with small businesses in mind, for those applications that require commercial-grade technology on a limited budget. The high-definition V321 presents new, convenient features that simplify the customer experience, such as the built-in text ticker feature. This enhancement enables end-users to dedicate a portion of the screen to emergency warnings or breaking news. While the primary, scheduled content is displayed and fills the majority of the screen, the secondary ticker information can be displayed on the lower, remaining portion of the screen through a separate input. Other improved features include quick input change for faster switching between sources, advanced terminal settings and monitoring and control over Ethernet, including email notifications in the event the display encounters an error. Additionally, its SPVA panel contributes to the increase in contrast ratio from 800:1 to 3000:1 and the reduced number of CCFLs, relating directly to the decrease in mercury content.
Description
NEC Display Solutions The V Series was designed with small businesses in mind, for those applications that require commercial-grade technology on a limited budget. The high-definition V321 presents new, convenient features that simplify the customer experience, such as the built-in text ticker feature. This enhancement enables end-users to dedicate a portion of the screen to emergency warnings or breaking news. While the primary, scheduled content is displayed and fills the majority of the screen, the secondary ticker information can be displayed on the lower, remaining portion of the screen through a separate input. Other improved features include quick input change for faster switching between sources, advanced terminal settings and monitoring and control over Ethernet, including email notifications in the event the display encounters an error. Additionally, its SPVA panel contributes to the increase in contrast ratio from 800:1 to 3000:1 and the reduced number of CCFLs, relating directly to the decrease in mercury content.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
32-INCH LCD
V321
32-INCH LCD V321
NEC Display Solutions The V Series was designed with small businesses in mind, for those applications that require commercial-grade technology on a limited budget. The high-definition V321 presents new, convenient features that simplify the customer experience, such as the built-in text ticker feature. This enhancement enables end-users to dedicate a portion of the screen to emergency warnings or breaking news. While the primary, scheduled content is displayed and fills the majority of the screen, the secondary ticker information can be displayed on the lower, remaining portion of the screen through a separate input. Other improved features include quick input change for faster switching between sources, advanced terminal settings and monitoring and control over Ethernet, including email notifications in the event the display encounters an error. Additionally, its SPVA panel contributes to the increase in contrast ratio from 800:1 to 3000:1 and the reduced number of CCFLs, relating directly to the decrease in mercury content.

NEC Display Solutions

The V Series was designed with small businesses in mind, for those applications that require commercial-grade technology on a limited budget. The high-definition V321 presents new, convenient features that simplify the customer experience, such as the built-in text ticker feature. This enhancement enables end-users to dedicate a portion of the screen to emergency warnings or breaking news. While the primary, scheduled content is displayed and fills the majority of the screen, the secondary ticker information can be displayed on the lower, remaining portion of the screen through a separate input. Other improved features include quick input change for faster switching between sources, advanced terminal settings and monitoring and control over Ethernet, including email notifications in the event the display encounters an error. Additionally, its SPVA panel contributes to the increase in contrast ratio from 800:1 to 3000:1 and the reduced number of CCFLs, relating directly to the decrease in mercury content.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V321
Product Name 32-INCH LCD
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428532 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details