Visual Sound, Inc. V-Panel 15" Touchpanel Display V15

Description
Crestron Electronics, Inc. A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility. The V-Panel V15 delivers a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, the V15 Touchpanel Display is perfectly at home sitting on a contemporary table or desktop, and is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single DigitalMedia™ cable connection, affording an extremely clean appearance while allowing for wiring distances up to 200 feet. The V15 has been designed with appearance and versatility in mind. Virtually all the usual electronics have been removed from the display element, and relocated to a separate Digital Graphics Engine (DGE, sold separately). This allows the touchpanel to be built smaller, lighter, cooler, and quieter. In fact, all V15 models are less than 2 inches deep and contain no cooling fans. Integral VESA 100 mounting holes allow the V15 to be mounted virtually anywhere using a third-party monitor stand, arm, under-cabinet mount, or wall mount. A tabletop tilt version is also available, adding a very sleek looking smooth-tilt base with integrated DM cable for a clean, low-profile appearance. Finally, the wall mount version achieves a nearly flush appearance, with a very thin, paintable border just .82" wide surrounding the touchscreen. Multiple wall mounting options are offered, with the ability to install into shallow spaces as little as 2 inches deep. The V15 is available in white or black, and feature a built-in microphone and stereo speakers, and a USB keyboard/mouse port. The V15 boasts a 15" widescreen 1280 x 768 touchscreen display. Sleek, beautiful, versatile 15" widescreen touch display 1280 x 768 WXGA display resolution High-definition 24-bit graphics powered by Core 3™[2] HDCP-ready touch screen controller VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere DigitalMedia™ technology minimizes the amount of visible wiring Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4] Also works with the DVPHD Digital Video Processor[6] Built-in microphone and speakers USB keyboard/mouse port Silent fanless operation Available in white or black
Description
Crestron Electronics, Inc. A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility. The V-Panel V15 delivers a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, the V15 Touchpanel Display is perfectly at home sitting on a contemporary table or desktop, and is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single DigitalMedia™ cable connection, affording an extremely clean appearance while allowing for wiring distances up to 200 feet. The V15 has been designed with appearance and versatility in mind. Virtually all the usual electronics have been removed from the display element, and relocated to a separate Digital Graphics Engine (DGE, sold separately). This allows the touchpanel to be built smaller, lighter, cooler, and quieter. In fact, all V15 models are less than 2 inches deep and contain no cooling fans. Integral VESA 100 mounting holes allow the V15 to be mounted virtually anywhere using a third-party monitor stand, arm, under-cabinet mount, or wall mount. A tabletop tilt version is also available, adding a very sleek looking smooth-tilt base with integrated DM cable for a clean, low-profile appearance. Finally, the wall mount version achieves a nearly flush appearance, with a very thin, paintable border just .82" wide surrounding the touchscreen. Multiple wall mounting options are offered, with the ability to install into shallow spaces as little as 2 inches deep. The V15 is available in white or black, and feature a built-in microphone and stereo speakers, and a USB keyboard/mouse port. The V15 boasts a 15" widescreen 1280 x 768 touchscreen display. Sleek, beautiful, versatile 15" widescreen touch display 1280 x 768 WXGA display resolution High-definition 24-bit graphics powered by Core 3™[2] HDCP-ready touch screen controller VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere DigitalMedia™ technology minimizes the amount of visible wiring Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4] Also works with the DVPHD Digital Video Processor[6] Built-in microphone and speakers USB keyboard/mouse port Silent fanless operation Available in white or black

Suppliers

Company
Product
Description
Supplier Links
V-Panel 15
Broomall, PA, USA
V-Panel 15" Touchpanel Display
V15
V-Panel 15" Touchpanel Display V15
Crestron Electronics, Inc. A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility. The V-Panel V15 delivers a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, the V15 Touchpanel Display is perfectly at home sitting on a contemporary table or desktop, and is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single DigitalMedia™ cable connection, affording an extremely clean appearance while allowing for wiring distances up to 200 feet. The V15 has been designed with appearance and versatility in mind. Virtually all the usual electronics have been removed from the display element, and relocated to a separate Digital Graphics Engine (DGE, sold separately). This allows the touchpanel to be built smaller, lighter, cooler, and quieter. In fact, all V15 models are less than 2 inches deep and contain no cooling fans. Integral VESA 100 mounting holes allow the V15 to be mounted virtually anywhere using a third-party monitor stand, arm, under-cabinet mount, or wall mount. A tabletop tilt version is also available, adding a very sleek looking smooth-tilt base with integrated DM cable for a clean, low-profile appearance. Finally, the wall mount version achieves a nearly flush appearance, with a very thin, paintable border just .82" wide surrounding the touchscreen. Multiple wall mounting options are offered, with the ability to install into shallow spaces as little as 2 inches deep. The V15 is available in white or black, and feature a built-in microphone and stereo speakers, and a USB keyboard/mouse port. The V15 boasts a 15" widescreen 1280 x 768 touchscreen display. Sleek, beautiful, versatile 15" widescreen touch display 1280 x 768 WXGA display resolution High-definition 24-bit graphics powered by Core 3™[2] HDCP-ready touch screen controller VESA-compatible mounting affords endless install options Tabletop tilt model features clean, modern design Wall mount model installs flush in shallow spaces Contemporary appearance blends in anywhere DigitalMedia™ technology minimizes the amount of visible wiring Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4] Also works with the DVPHD Digital Video Processor[6] Built-in microphone and speakers USB keyboard/mouse port Silent fanless operation Available in white or black

Crestron Electronics, Inc.

A very stylish and versatile touchpanel solution, marrying great looks and performance with extreme installation flexibility.

The V-Panel V15 delivers a whole new level of style and function in a fresh new design offering exceptional versatility and the latest in Crestron digital touchpanel technology. Sleek and beautiful, the V15 Touchpanel Display is perfectly at home sitting on a contemporary table or desktop, and is equally suited for all kinds of custom installations thanks to integral VESA mount compatibility. Complete connectivity is provided through a single DigitalMedia™ cable connection, affording an extremely clean appearance while allowing for wiring distances up to 200 feet.
The V15 has been designed with appearance and versatility in mind. Virtually all the usual electronics have been removed from the display element, and relocated to a separate Digital Graphics Engine (DGE, sold separately). This allows the touchpanel to be built smaller, lighter, cooler, and quieter. In fact, all V15 models are less than 2 inches deep and contain no cooling fans.
Integral VESA 100 mounting holes allow the V15 to be mounted virtually anywhere using a third-party monitor stand, arm, under-cabinet mount, or wall mount. A tabletop tilt version is also available, adding a very sleek looking smooth-tilt base with integrated DM cable for a clean, low-profile appearance. Finally, the wall mount version achieves a nearly flush appearance, with a very thin, paintable border just .82" wide surrounding the touchscreen. Multiple wall mounting options are offered, with the ability to install into shallow spaces as little as 2 inches deep.
The V15 is available in white or black, and feature a built-in microphone and stereo speakers, and a USB keyboard/mouse port. The V15 boasts a 15" widescreen 1280 x 768 touchscreen display.

  • Sleek, beautiful, versatile
  • 15" widescreen touch display
  • 1280 x 768 WXGA display resolution
  • High-definition 24-bit graphics powered by Core 3™[2]
  • HDCP-ready touch screen controller
  • VESA-compatible mounting affords endless install options
  • Tabletop tilt model features clean, modern design
  • Wall mount model installs flush in shallow spaces
  • Contemporary appearance blends in anywhere
  • DigitalMedia™ technology minimizes the amount of visible wiring
  • Digital Graphics Engine (DGE) installs up to 450 ft (137 m) away[1,4]
  • Also works with the DVPHD Digital Video Processor[6]
  • Built-in microphone and speakers
  • USB keyboard/mouse port
  • Silent fanless operation
  • Available in white or black
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number V15
Product Name V-Panel 15" Touchpanel Display
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5306/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Capacitive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.79 inch (198 mm)
View Details
3 suppliers
12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details