Visual Sound, Inc. 12 inch Standard Definition Composite and S-Video Premium LCD Monitor v121dx1

Description
Boland Communications, Inc. *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.
Description
Boland Communications, Inc. *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 inch Standard Definition Composite and S-Video Premium LCD Monitor
v121dx1
12 inch Standard Definition Composite and S-Video Premium LCD Monitor v121dx1
Boland Communications, Inc. *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Boland Communications, Inc.

*High Bright 400 nts, 800x600 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number v121dx1
Product Name 12 inch Standard Definition Composite and S-Video Premium LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2765350 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Express Plus Series Industrial LCD Display - EXP1910-PL-CA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 8.9 inch (226 mm)
View Details