Visual Sound, Inc. Installation Loudspeaker V12

Description
Tannoy/TGI North America, Inc. A premium quality installation loudspeaker, the V12 combines high power handling, high efficiency and low distortion into a compact solution for class leading music and speech reproduction quality. Whether used for live sound reinforcement, high quality public address or large scale music reinforcement installations, the wide dispersion, even coverage pattern and high power handling means that the V12 excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.
Description
Tannoy/TGI North America, Inc. A premium quality installation loudspeaker, the V12 combines high power handling, high efficiency and low distortion into a compact solution for class leading music and speech reproduction quality. Whether used for live sound reinforcement, high quality public address or large scale music reinforcement installations, the wide dispersion, even coverage pattern and high power handling means that the V12 excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.

Suppliers

Company
Product
Description
Supplier Links
Installation Loudspeaker - V12 - Visual Sound, Inc.
Broomall, PA, USA
Installation Loudspeaker
V12
Installation Loudspeaker V12
Tannoy/TGI North America, Inc. A premium quality installation loudspeaker, the V12 combines high power handling, high efficiency and low distortion into a compact solution for class leading music and speech reproduction quality. Whether used for live sound reinforcement, high quality public address or large scale music reinforcement installations, the wide dispersion, even coverage pattern and high power handling means that the V12 excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.

Tannoy/TGI North America, Inc.

A premium quality installation loudspeaker, the V12 combines high power handling, high efficiency and low distortion into a compact solution for class leading music and speech reproduction quality. Whether used for live sound reinforcement, high quality public address or large scale music reinforcement installations, the wide dispersion, even coverage pattern and high power handling means that the V12 excels is applications as diverse as theme pubs and nightclubs, theatre front of house and effects and side fill in movie theatres and cinemas, right through to class leading audio reproduction in houses of worship, theme parks, leisure venues, sports and multi-use stadiums.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V12
Product Name Installation Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details