Visual Sound, Inc. 10.4-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, AC/12VDC, Wide Color, 640x480, 400 nts v104f

Description
Boland Communications, Inc. 10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor *High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.
Description
Boland Communications, Inc. 10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor *High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Suppliers

Company
Product
Description
Supplier Links
10.4-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, AC/12VDC, Wide Color, 640x480, 400 nts - v104f - Visual Sound, Inc.
Broomall, PA, USA
10.4-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, AC/12VDC, Wide Color, 640x480, 400 nts
v104f
10.4-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, AC/12VDC, Wide Color, 640x480, 400 nts v104f
Boland Communications, Inc. 10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor *High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Boland Communications, Inc.

10.4 inch Standard Definition Composite and S-Video Premium LCD Monitor

*High Bright 400 nts *High Contrast Ratio 300:1 *Analog Video Inputs: Composite and S-Video *Optional Digital Video SD SDI Inputs *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Digital Adaptive Comb Filter *AC/DC, Low Power- Runs Cool *12 VDC power, 9-36 VDC optional *Rackmounts in singles and twins.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number v104f
Product Name 10.4-inch Composite/S-Video Premium Monitor, NTSC/PAL Auto Select, AC/12VDC, Wide Color, 640x480, 400 nts
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details