Visual Sound, Inc. Triple 4" LCD Rack Unit with composite video inputs V-R43P

Description
Marshall Electronics, Inc. A rack mountable unit that offers three 4" high-resolution active matrix LCD panels. The V-R43P is a rack mountable unit that offers three 4" high-resolution active matrix LCD panels. Each of the three 480 x 234 pixel screens has its own set of controls for color, tint, contrast, and brightness. Each panel has an on/off switch, two composite video inputs with active loop through feature, a self-powered 3 color tally system, and auto-recognition of NTSC or PAL video formats. This unit is only 2U high, can be tilted up to 100 degrees while rack mounted, and is the smallest video monitoring system of its kind. All V-R Series models are constructed of steel and aluminum, and include power supply and owners manual.
Description
Marshall Electronics, Inc. A rack mountable unit that offers three 4" high-resolution active matrix LCD panels. The V-R43P is a rack mountable unit that offers three 4" high-resolution active matrix LCD panels. Each of the three 480 x 234 pixel screens has its own set of controls for color, tint, contrast, and brightness. Each panel has an on/off switch, two composite video inputs with active loop through feature, a self-powered 3 color tally system, and auto-recognition of NTSC or PAL video formats. This unit is only 2U high, can be tilted up to 100 degrees while rack mounted, and is the smallest video monitoring system of its kind. All V-R Series models are constructed of steel and aluminum, and include power supply and owners manual.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Triple 4" LCD Rack Unit with composite video inputs
V-R43P
Triple 4" LCD Rack Unit with composite video inputs V-R43P
Marshall Electronics, Inc. A rack mountable unit that offers three 4" high-resolution active matrix LCD panels. The V-R43P is a rack mountable unit that offers three 4" high-resolution active matrix LCD panels. Each of the three 480 x 234 pixel screens has its own set of controls for color, tint, contrast, and brightness. Each panel has an on/off switch, two composite video inputs with active loop through feature, a self-powered 3 color tally system, and auto-recognition of NTSC or PAL video formats. This unit is only 2U high, can be tilted up to 100 degrees while rack mounted, and is the smallest video monitoring system of its kind. All V-R Series models are constructed of steel and aluminum, and include power supply and owners manual.

Marshall Electronics, Inc.

A rack mountable unit that offers three 4" high-resolution active matrix LCD panels.

The V-R43P is a rack mountable unit that offers three 4" high-resolution active matrix LCD panels. Each of the three 480 x 234 pixel screens has its own set of controls for color, tint, contrast, and brightness. Each panel has an on/off switch, two composite video inputs with active loop through feature, a self-powered 3 color tally system, and auto-recognition of NTSC or PAL video formats. This unit is only 2U high, can be tilted up to 100 degrees while rack mounted, and is the smallest video monitoring system of its kind. All V-R Series models are constructed of steel and aluminum, and include power supply and owners manual.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R43P
Product Name Triple 4" LCD Rack Unit with composite video inputs
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204633 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
12.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution XGA (1024 x 768)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Features Audio Capabilities
Input Types USB; VGA
View Details