Visual Sound, Inc. 4U Dual 10.4" HD/SD Rack Mounted Monitor Set V-R1042-IMD-TE4U

Description
Marshall Electronics, Inc. 4U Dual 10.4" HD/SD 1024 x RGB x 768 Rack Mounted Monitor with HDSDI / SDI inputs and In-Monitor Display features Marshall Electronics introduces the industry's first full lineup of LCD panels with In-Monitor Display functionality. The new V-R1042-IMD-TE4U Truck Edition dual HD 10.4 monitor set is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The new Marshall IMD displays also introduce our new RotoMenuTM feature which allows fast, direct, and easy menu navigation. No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth Supports the following protocols: Image Video / NVISION / TSL / MEI High Resolution 1024 x 768 RGB Dots with 2.4 million pixels 16.7 million colors Industry's first and only dual 10.4" monitor set that fits in just 4RU rack space New unique RotoMenuTM feature for fast, direct, and easy menu navigation 5 Year / 50,000 hour backlight life High resolution scaling / high quality deinterlacing Ultra-wide viewing radius -- 170 degree horizontal and vertical provides superior visibility 300 cd/m2 luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values Three-color on-screen "soft" tally indicators (Red / Green / Amber) Two LED color tally indicators (Red / Green) On-Screen Audio Presence Indicator On-Screen Video Time Code RS-422 / 485 connection with loop-through for control communication / IMD functionality Field upgradeable firmware capability via RS-422 / 485 port Built-in Color Bars Direct access for adjustments of brightness and contrast 6 Frame Marker Overlays with Center Mark Pixel-to-Pixel mode Blue Gun for color adjustment Adjustment Settings Memory
Description
Marshall Electronics, Inc. 4U Dual 10.4" HD/SD 1024 x RGB x 768 Rack Mounted Monitor with HDSDI / SDI inputs and In-Monitor Display features Marshall Electronics introduces the industry's first full lineup of LCD panels with In-Monitor Display functionality. The new V-R1042-IMD-TE4U Truck Edition dual HD 10.4 monitor set is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The new Marshall IMD displays also introduce our new RotoMenuTM feature which allows fast, direct, and easy menu navigation. No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth Supports the following protocols: Image Video / NVISION / TSL / MEI High Resolution 1024 x 768 RGB Dots with 2.4 million pixels 16.7 million colors Industry's first and only dual 10.4" monitor set that fits in just 4RU rack space New unique RotoMenuTM feature for fast, direct, and easy menu navigation 5 Year / 50,000 hour backlight life High resolution scaling / high quality deinterlacing Ultra-wide viewing radius -- 170 degree horizontal and vertical provides superior visibility 300 cd/m2 luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values Three-color on-screen "soft" tally indicators (Red / Green / Amber) Two LED color tally indicators (Red / Green) On-Screen Audio Presence Indicator On-Screen Video Time Code RS-422 / 485 connection with loop-through for control communication / IMD functionality Field upgradeable firmware capability via RS-422 / 485 port Built-in Color Bars Direct access for adjustments of brightness and contrast 6 Frame Marker Overlays with Center Mark Pixel-to-Pixel mode Blue Gun for color adjustment Adjustment Settings Memory

Suppliers

Company
Product
Description
Supplier Links
4U Dual 10.4
Broomall, PA, USA
4U Dual 10.4" HD/SD Rack Mounted Monitor Set
V-R1042-IMD-TE4U
4U Dual 10.4" HD/SD Rack Mounted Monitor Set V-R1042-IMD-TE4U
Marshall Electronics, Inc. 4U Dual 10.4" HD/SD 1024 x RGB x 768 Rack Mounted Monitor with HDSDI / SDI inputs and In-Monitor Display features Marshall Electronics introduces the industry's first full lineup of LCD panels with In-Monitor Display functionality. The new V-R1042-IMD-TE4U Truck Edition dual HD 10.4 monitor set is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The new Marshall IMD displays also introduce our new RotoMenuTM feature which allows fast, direct, and easy menu navigation. No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth Supports the following protocols: Image Video / NVISION / TSL / MEI High Resolution 1024 x 768 RGB Dots with 2.4 million pixels 16.7 million colors Industry's first and only dual 10.4" monitor set that fits in just 4RU rack space New unique RotoMenuTM feature for fast, direct, and easy menu navigation 5 Year / 50,000 hour backlight life High resolution scaling / high quality deinterlacing Ultra-wide viewing radius -- 170 degree horizontal and vertical provides superior visibility 300 cd/m2 luminance produces enhanced image quality in varying light and viewing conditions 700:1 ratio of contrast between black and white luminance values Three-color on-screen "soft" tally indicators (Red / Green / Amber) Two LED color tally indicators (Red / Green) On-Screen Audio Presence Indicator On-Screen Video Time Code RS-422 / 485 connection with loop-through for control communication / IMD functionality Field upgradeable firmware capability via RS-422 / 485 port Built-in Color Bars Direct access for adjustments of brightness and contrast 6 Frame Marker Overlays with Center Mark Pixel-to-Pixel mode Blue Gun for color adjustment Adjustment Settings Memory

Marshall Electronics, Inc.

4U Dual 10.4" HD/SD 1024 x RGB x 768 Rack Mounted Monitor with HDSDI / SDI inputs and In-Monitor Display features

Marshall Electronics introduces the industry's first full lineup of LCD panels with In-Monitor Display functionality. The new V-R1042-IMD-TE4U Truck Edition dual HD 10.4 monitor set is a cost-effective "all-in-one" solution for post production houses, broadcasters, and mobile units. This fully-integrated approach eliminates the need for additional or separate Under Monitor Displays and allows UMD information and tallies to be displayed directly within a Marshall flat panel monitor, while saving precious rack space. A variety of features are readily available including on-screen Video Time Code, three-color "Soft" Tallies, and Audio Presence Indicator. The new Marshall IMD displays also introduce our new RotoMenuTM feature which allows fast, direct, and easy menu navigation.

  • No need for external Under Monitor Display -- "all-in-one" In-Monitor Display solution without added depth
  • Supports the following protocols: Image Video / NVISION / TSL / MEI
  • High Resolution 1024 x 768 RGB Dots with 2.4 million pixels
  • 16.7 million colors
  • Industry's first and only dual 10.4" monitor set that fits in just 4RU rack space
  • New unique RotoMenuTM feature for fast, direct, and easy menu navigation
  • 5 Year / 50,000 hour backlight life
  • High resolution scaling / high quality deinterlacing
  • Ultra-wide viewing radius -- 170 degree horizontal and vertical provides superior visibility
  • 300 cd/m2 luminance produces enhanced image quality in varying light and viewing conditions
  • 700:1 ratio of contrast between black and white luminance values
  • Three-color on-screen "soft" tally indicators (Red / Green / Amber)
  • Two LED color tally indicators (Red / Green)
  • On-Screen Audio Presence Indicator
  • On-Screen Video Time Code
  • RS-422 / 485 connection with loop-through for control communication / IMD functionality
  • Field upgradeable firmware capability via RS-422 / 485 port
  • Built-in Color Bars
  • Direct access for adjustments of brightness and contrast
  • 6 Frame Marker Overlays with Center Mark
  • Pixel-to-Pixel mode
  • Blue Gun for color adjustment
  • Adjustment Settings Memory
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-R1042-IMD-TE4U
Product Name 4U Dual 10.4" HD/SD Rack Mounted Monitor Set
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
ThinkVision T24i 23.8
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA; DP
View Details
SBC-984 7” Display Kit - KIT-7INCH-984 - SECO
Specs
Color Color
Diagonal Screen Size 7 inch (178 mm)
View Details