Visual Sound, Inc. 7.9 Inch High Resolution LCD Monitor with NTSC/PAL Auto Recognition Composite Video & S-video Inputs V-LCD8-PRO

Description
Marshall Electronics, Inc. The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-2... The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-20 mount located on the bottom of the unit for mounting purposes. Inputs include an NTSC/PAL auto recognition composite and a S-Video input, both with loop through capability. This unit is also equipped with our new bayonet locking 12 VDC power supply, ensuring that the power to the unit will not come undone while being handled. The unit is NTSC/PAL auto recognition and has an on-screen display to access color, tint, contrast and brightness controls. Plastic cabinet with 1/4 inch mount for ease of installation Bright and vivid color picture Slim, portable design Low power consumption Accepts composite and S-video each with loop through NTSC/PAL auto recognition Built-in speaker Weighs only 1.7 lbs
Description
Marshall Electronics, Inc. The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-2... The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-20 mount located on the bottom of the unit for mounting purposes. Inputs include an NTSC/PAL auto recognition composite and a S-Video input, both with loop through capability. This unit is also equipped with our new bayonet locking 12 VDC power supply, ensuring that the power to the unit will not come undone while being handled. The unit is NTSC/PAL auto recognition and has an on-screen display to access color, tint, contrast and brightness controls. Plastic cabinet with 1/4 inch mount for ease of installation Bright and vivid color picture Slim, portable design Low power consumption Accepts composite and S-video each with loop through NTSC/PAL auto recognition Built-in speaker Weighs only 1.7 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
7.9 Inch High Resolution LCD Monitor with NTSC/PAL Auto Recognition Composite Video & S-video Inputs
V-LCD8-PRO
7.9 Inch High Resolution LCD Monitor with NTSC/PAL Auto Recognition Composite Video & S-video Inputs V-LCD8-PRO
Marshall Electronics, Inc. The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-2... The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-20 mount located on the bottom of the unit for mounting purposes. Inputs include an NTSC/PAL auto recognition composite and a S-Video input, both with loop through capability. This unit is also equipped with our new bayonet locking 12 VDC power supply, ensuring that the power to the unit will not come undone while being handled. The unit is NTSC/PAL auto recognition and has an on-screen display to access color, tint, contrast and brightness controls. Plastic cabinet with 1/4 inch mount for ease of installation Bright and vivid color picture Slim, portable design Low power consumption Accepts composite and S-video each with loop through NTSC/PAL auto recognition Built-in speaker Weighs only 1.7 lbs

Marshall Electronics, Inc.

The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-2...

The V-LCD8-PRO is the latest low price stand alone monitor available from Marshall. Its sleek design makes it ideal for any indoor or outdoor mobile monitoring application. The unit comes with a 1/4-20 mount located on the bottom of the unit for mounting purposes. Inputs include an NTSC/PAL auto recognition composite and a S-Video input, both with loop through capability. This unit is also equipped with our new bayonet locking 12 VDC power supply, ensuring that the power to the unit will not come undone while being handled. The unit is NTSC/PAL auto recognition and has an on-screen display to access color, tint, contrast and brightness controls.

  • Plastic cabinet with 1/4 inch mount for ease of installation
  • Bright and vivid color picture
  • Slim, portable design
  • Low power consumption
  • Accepts composite and S-video each with loop through
  • NTSC/PAL auto recognition
  • Built-in speaker
  • Weighs only 1.7 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD8-PRO
Product Name 7.9 Inch High Resolution LCD Monitor with NTSC/PAL Auto Recognition Composite Video & S-video Inputs
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428532 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details