Visual Sound, Inc. 7" Lightweight High Resolution Portable Field / Camera-Top Monitor V-LCD70P-HDA

Description
Marshall Electronics, Inc. The V-LCD70P-HDA is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDMI (Composite, YPbPr and HDMI). A variety of battery adapters are available for each configuration.*
Description
Marshall Electronics, Inc. The V-LCD70P-HDA is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDMI (Composite, YPbPr and HDMI). A variety of battery adapters are available for each configuration.*

Suppliers

Company
Product
Description
Supplier Links
7
Broomall, PA, USA
7" Lightweight High Resolution Portable Field / Camera-Top Monitor
V-LCD70P-HDA
7" Lightweight High Resolution Portable Field / Camera-Top Monitor V-LCD70P-HDA
Marshall Electronics, Inc. The V-LCD70P-HDA is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDMI (Composite, YPbPr and HDMI). A variety of battery adapters are available for each configuration.*

Marshall Electronics, Inc.

The V-LCD70P-HDA is the latest addition to Marshall's successful and popular line of portable field / camera-top monitors. These new monitors introduce a new durable and lightweight design, weighing in at only 1.3 pounds! They also feature our completely digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, 4-pin XLR power jack, and optical grade polycarbonate screen protection. Analog signals are digitized using advanced 10-bit processing with 4x oversampling and adaptive 5-line comb filter. This model also comes in 2 other major module configurations: 3GSDI (Composite, YPbPr and 3G/HD/SDI) and HDMI (Composite, YPbPr and HDMI). A variety of battery adapters are available for each configuration.*

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD70P-HDA
Product Name 7" Lightweight High Resolution Portable Field / Camera-Top Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351837 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Diagonal Screen Size 2.1 inch (53.34 mm)
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Express Plus Series Industrial LCD Display - EXP1510-PL - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 8.9 inch (226 mm)
View Details