Visual Sound, Inc. 6.8 Inch Active Matrix TFT Color LCD Panel V-LCD6.8-P

Description
Marshall Electronics, Inc. Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal fo... Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal for custom wall and panel installations in mobile or fixed applications. Very compact and small in size for easy installation: 6.25"W x 4.94"H x 0.83"D. It has a display format of 1152 x 234 (pixels) on a 6.8" diagonal screen. Recommended Power Supply: V-PS12-1000 (Not Included) Active matrix TFT technology allows wide viewing angle Bright and vivid color picture Slim, portable design With backlight compensation Low power consumption: 12VDC, 700mA NTSC / PAL auto recognition RGB stripe color configuration
Description
Marshall Electronics, Inc. Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal fo... Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal for custom wall and panel installations in mobile or fixed applications. Very compact and small in size for easy installation: 6.25"W x 4.94"H x 0.83"D. It has a display format of 1152 x 234 (pixels) on a 6.8" diagonal screen. Recommended Power Supply: V-PS12-1000 (Not Included) Active matrix TFT technology allows wide viewing angle Bright and vivid color picture Slim, portable design With backlight compensation Low power consumption: 12VDC, 700mA NTSC / PAL auto recognition RGB stripe color configuration

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
6.8 Inch Active Matrix TFT Color LCD Panel
V-LCD6.8-P
6.8 Inch Active Matrix TFT Color LCD Panel V-LCD6.8-P
Marshall Electronics, Inc. Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal fo... Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal for custom wall and panel installations in mobile or fixed applications. Very compact and small in size for easy installation: 6.25"W x 4.94"H x 0.83"D. It has a display format of 1152 x 234 (pixels) on a 6.8" diagonal screen. Recommended Power Supply: V-PS12-1000 (Not Included) Active matrix TFT technology allows wide viewing angle Bright and vivid color picture Slim, portable design With backlight compensation Low power consumption: 12VDC, 700mA NTSC / PAL auto recognition RGB stripe color configuration

Marshall Electronics, Inc.

Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal fo...

Ready for plug and play operation with installed connectors for composite video and DC power, the V-LCD6.8-P provides a broadcast quality picture in color or B&W. Slim profile design makes it ideal for custom wall and panel installations in mobile or fixed applications. Very compact and small in size for easy installation: 6.25"W x 4.94"H x 0.83"D. It has a display format of 1152 x 234 (pixels) on a 6.8" diagonal screen. Recommended Power Supply: V-PS12-1000 (Not Included)

  • Active matrix TFT technology allows wide viewing angle
  • Bright and vivid color picture
  • Slim, portable design
  • With backlight compensation
  • Low power consumption: 12VDC, 700mA
  • NTSC / PAL auto recognition
  • RGB stripe color configuration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD6.8-P
Product Name 6.8 Inch Active Matrix TFT Color LCD Panel
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Specs
Monitor Type LCD Display
Input Types Composite; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
Screen Resolution SVGA (800 x 600); XGA (1024 x 768)
View Details