Visual Sound, Inc. 4 Inch LCD Monitor with Speaker & Removable Stand V-LCD4-PA

Description
Marshall Electronics, Inc. The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fi... The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fixed monitoring applications. It is equipped with sound & brightness controls. An optional battery pack and carrying case are available for field use. Rechargeable battery pack can power monitor for up to 1 hour and 20 minutes. The carrying case is made of weatherproof, padded industrial vinyl to protect the monitor from dust and moisture. Stand is also available as a separate part (V-LCD4-ST). Plastic cabinet with 1/4 inch mount Sound and brightness control Built-in speaker and removable stand Power supply and RCA to BNC adapter are included Available in NTSC or PAL format Weighs only 1.12 lbs
Description
Marshall Electronics, Inc. The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fi... The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fixed monitoring applications. It is equipped with sound & brightness controls. An optional battery pack and carrying case are available for field use. Rechargeable battery pack can power monitor for up to 1 hour and 20 minutes. The carrying case is made of weatherproof, padded industrial vinyl to protect the monitor from dust and moisture. Stand is also available as a separate part (V-LCD4-ST). Plastic cabinet with 1/4 inch mount Sound and brightness control Built-in speaker and removable stand Power supply and RCA to BNC adapter are included Available in NTSC or PAL format Weighs only 1.12 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Inch LCD Monitor with Speaker & Removable Stand
V-LCD4-PA
4 Inch LCD Monitor with Speaker & Removable Stand V-LCD4-PA
Marshall Electronics, Inc. The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fi... The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fixed monitoring applications. It is equipped with sound & brightness controls. An optional battery pack and carrying case are available for field use. Rechargeable battery pack can power monitor for up to 1 hour and 20 minutes. The carrying case is made of weatherproof, padded industrial vinyl to protect the monitor from dust and moisture. Stand is also available as a separate part (V-LCD4-ST). Plastic cabinet with 1/4 inch mount Sound and brightness control Built-in speaker and removable stand Power supply and RCA to BNC adapter are included Available in NTSC or PAL format Weighs only 1.12 lbs

Marshall Electronics, Inc.

The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fi...

The V-LCD4-PA is a 4 inch color monitor with built-in speaker and a 1/4 inch mount removable stand. The V-LCD4-PA adds a new dimension of clarity in viewing high quality video signals in mobile and fixed monitoring applications. It is equipped with sound & brightness controls. An optional battery pack and carrying case are available for field use. Rechargeable battery pack can power monitor for up to 1 hour and 20 minutes. The carrying case is made of weatherproof, padded industrial vinyl to protect the monitor from dust and moisture. Stand is also available as a separate part (V-LCD4-ST).

  • Plastic cabinet with 1/4 inch mount
  • Sound and brightness control
  • Built-in speaker and removable stand
  • Power supply and RCA to BNC adapter are included
  • Available in NTSC or PAL format
  • Weighs only 1.12 lbs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD4-PA
Product Name 4 Inch LCD Monitor with Speaker & Removable Stand
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204629 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details