Visual Sound, Inc. 15.1 Inch Broadcast LCD Monitor V-LCD15

Description
Marshall Electronics, Inc. with Built-in TV Tuner and Audio The V-LCD15 is a high resolution broadcast quality LCD monitor. The V-LCD15 offers 24-bit true color with 1024 x 768 resolutions, making these true high-resolution LCD screens. The V-LCD15 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.
Description
Marshall Electronics, Inc. with Built-in TV Tuner and Audio The V-LCD15 is a high resolution broadcast quality LCD monitor. The V-LCD15 offers 24-bit true color with 1024 x 768 resolutions, making these true high-resolution LCD screens. The V-LCD15 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15.1 Inch Broadcast LCD Monitor
V-LCD15
15.1 Inch Broadcast LCD Monitor V-LCD15
Marshall Electronics, Inc. with Built-in TV Tuner and Audio The V-LCD15 is a high resolution broadcast quality LCD monitor. The V-LCD15 offers 24-bit true color with 1024 x 768 resolutions, making these true high-resolution LCD screens. The V-LCD15 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Marshall Electronics, Inc. with Built-in TV Tuner and Audio

The V-LCD15 is a high resolution broadcast quality LCD monitor. The V-LCD15 offers 24-bit true color with 1024 x 768 resolutions, making these true high-resolution LCD screens. The V-LCD15 works as an XGA (SXGA), NTSC/PAL or S-video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD15
Product Name 15.1 Inch Broadcast LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Waterproof Stainless Steel Monitors - PMN80150 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details