Visual Sound, Inc. 12.1 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio V-LCD12

Description
Marshall Electronics, Inc. The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optio... The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.
Description
Marshall Electronics, Inc. The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optio... The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12.1 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio
V-LCD12
12.1 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio V-LCD12
Marshall Electronics, Inc. The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optio... The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Marshall Electronics, Inc.

The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optio...

The V-LCD12 is a high resolution broadcast quality LCD monitor. The V-LCD12 offers 18-bit color with 800 x 600 pixel resolution and works as both a SVGA monitor or an NTSC/PAL video monitor. The optional ceiling mount and wall mounts are constructed out of heavy duty steel with a black powder coated finish and has 4 mounting holes. The ceiling mount allows the unit to swivel 360° and tilt in any direction. Unlike other large LCD panels, this monitor offers 250 candle luminance (12" and 17") and 210 candle luminance (15") of brightness making an excellent choice for outdoor broadcast applications. The 12" and 15" units have built-in audio speakers and the 17" comes with side mounted speakers. All units operate on 12VDC, ideal for mobile broadcast applications. Units come complete with power supply, remote control and users manual.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-LCD12
Product Name 12.1 Inch Broadcast LCD Monitor with Built-in TV Tuner and Audio
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540020 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
30
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1600
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details