Visual Sound, Inc. 7 Inch NTSC/PAL Video Confidence / Stand Alone Monitor V-ASL7070

Description
Marshall Electronics, Inc. The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be revers... The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be reversed. The V-ASL7070 includes User manual, Full function Remote Control, 12 VDC universal voltage power supply, Mounting Bracket/Pedestal, Video and Audio Input cable. Full color TFT screen 4:3 and 16:9 format modes Auto Power On Function NTSC/PAL System Selectable Mirror Mode Headphone Jack with volume control IR Audio for wireless headphone On Screen Display (OSD) for adjustment functions Accepts Video and Stereo Audio Operates on 10 to 16 Volt DC Includes ¼-20 Mount Plate Includes Remote Control Includes Mounting Bracket
Description
Marshall Electronics, Inc. The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be revers... The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be reversed. The V-ASL7070 includes User manual, Full function Remote Control, 12 VDC universal voltage power supply, Mounting Bracket/Pedestal, Video and Audio Input cable. Full color TFT screen 4:3 and 16:9 format modes Auto Power On Function NTSC/PAL System Selectable Mirror Mode Headphone Jack with volume control IR Audio for wireless headphone On Screen Display (OSD) for adjustment functions Accepts Video and Stereo Audio Operates on 10 to 16 Volt DC Includes ¼-20 Mount Plate Includes Remote Control Includes Mounting Bracket

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
7 Inch NTSC/PAL Video Confidence / Stand Alone Monitor
V-ASL7070
7 Inch NTSC/PAL Video Confidence / Stand Alone Monitor V-ASL7070
Marshall Electronics, Inc. The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be revers... The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be reversed. The V-ASL7070 includes User manual, Full function Remote Control, 12 VDC universal voltage power supply, Mounting Bracket/Pedestal, Video and Audio Input cable. Full color TFT screen 4:3 and 16:9 format modes Auto Power On Function NTSC/PAL System Selectable Mirror Mode Headphone Jack with volume control IR Audio for wireless headphone On Screen Display (OSD) for adjustment functions Accepts Video and Stereo Audio Operates on 10 to 16 Volt DC Includes ¼-20 Mount Plate Includes Remote Control Includes Mounting Bracket

Marshall Electronics, Inc.

The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be revers...

The V-ASL-7070 is Low reflection high resolution TFT LCD/Monitor. Features include NTSC/PAL operation. Video and 2 channels Audio input. 16:9 and 4:3 screen format settings and the image can be reversed. The V-ASL7070 includes User manual, Full function Remote Control, 12 VDC universal voltage power supply, Mounting Bracket/Pedestal, Video and Audio Input cable.

  • Full color TFT screen
  • 4:3 and 16:9 format modes
  • Auto Power On Function
  • NTSC/PAL System Selectable
  • Mirror Mode
  • Headphone Jack with volume control
  • IR Audio for wireless headphone
  • On Screen Display (OSD) for adjustment functions
  • Accepts Video and Stereo Audio
  • Operates on 10 to 16 Volt DC
  • Includes ¼-20 Mount Plate
  • Includes Remote Control
  • Includes Mounting Bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number V-ASL7070
Product Name 7 Inch NTSC/PAL Video Confidence / Stand Alone Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details