Visual Sound, Inc. V-Systems Loudspeaker Systems V 28 PWH

Description
Dynacord The V 28 is concepted as a straight waveguide horn with a vented transducer motor. The recommended active crossover frequency is 100 - 160 Hz, 18dB/oct. Butterworth. The 18" EVX 180A OEM loudspeaker chassis are reliably protected against critical power levels and short thermal overload by thermo switches and quadruple halogen lamp protection. The V 28 cabinet is made of 18 mm birch plywood. All corner joints and braces are grooved and glued in order to reduce cabinet resonances to a minimum. The cabinet surface is finished in extremely resistant structure black lacquer. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. A powder-coated 2mm steel grid protects the cabinet front safely. 8 rubber feet can be fastened at the bottom or the sides and allow safe and stable stacking of the loudspeaker cabinets. The handle trays on the sides and the casters guarantee an easy and safe transport.
Description
Dynacord The V 28 is concepted as a straight waveguide horn with a vented transducer motor. The recommended active crossover frequency is 100 - 160 Hz, 18dB/oct. Butterworth. The 18" EVX 180A OEM loudspeaker chassis are reliably protected against critical power levels and short thermal overload by thermo switches and quadruple halogen lamp protection. The V 28 cabinet is made of 18 mm birch plywood. All corner joints and braces are grooved and glued in order to reduce cabinet resonances to a minimum. The cabinet surface is finished in extremely resistant structure black lacquer. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. A powder-coated 2mm steel grid protects the cabinet front safely. 8 rubber feet can be fastened at the bottom or the sides and allow safe and stable stacking of the loudspeaker cabinets. The handle trays on the sides and the casters guarantee an easy and safe transport.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
V-Systems Loudspeaker Systems
V 28 PWH
V-Systems Loudspeaker Systems V 28 PWH
Dynacord The V 28 is concepted as a straight waveguide horn with a vented transducer motor. The recommended active crossover frequency is 100 - 160 Hz, 18dB/oct. Butterworth. The 18" EVX 180A OEM loudspeaker chassis are reliably protected against critical power levels and short thermal overload by thermo switches and quadruple halogen lamp protection. The V 28 cabinet is made of 18 mm birch plywood. All corner joints and braces are grooved and glued in order to reduce cabinet resonances to a minimum. The cabinet surface is finished in extremely resistant structure black lacquer. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. A powder-coated 2mm steel grid protects the cabinet front safely. 8 rubber feet can be fastened at the bottom or the sides and allow safe and stable stacking of the loudspeaker cabinets. The handle trays on the sides and the casters guarantee an easy and safe transport.

Dynacord

The V 28 is concepted as a straight waveguide horn with a vented transducer motor. The recommended active crossover frequency is 100 - 160 Hz, 18dB/oct. Butterworth. The 18" EVX 180A OEM loudspeaker chassis are reliably protected against critical power levels and short thermal overload by thermo switches and quadruple halogen lamp protection. The V 28 cabinet is made of 18 mm birch plywood. All corner joints and braces are grooved and glued in order to reduce cabinet resonances to a minimum. The cabinet surface is finished in extremely resistant structure black lacquer. The connector panel uses two 4-pole Speakon connectors (Input/Output) for safe connection and easy chaining to the next loudspeaker. A powder-coated 2mm steel grid protects the cabinet front safely. 8 rubber feet can be fastened at the bottom or the sides and allow safe and stable stacking of the loudspeaker cabinets. The handle trays on the sides and the casters guarantee an easy and safe transport.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number V 28 PWH
Product Name V-Systems Loudspeaker Systems
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details