Visual Sound, Inc. Mini-Cat® USB-over-Cat5 Extender UU-150

Description
Hall Research Inc. Locate your USB Device or Hub upto 150 feet away from your PC using low-cost Cat5/5e/6 UTP cables. No power supply is needed. PnP installation. Just plug the sender in any of your PC's USB port and plug a Cat5 cable between the sender and the remote receiver! No drivers are required. Supports data transfer rates upto 12 MBPS (complies with USB 1.1 Standard). Not recommended for Full Speed over 75 ft and Webcams Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Supports low-speed (1.5 Mbps) USB data transfer rate Rugged, Reliable, Compact size Fully Plug and Play - requires no drivers, setup, or configuration Compatible with virtually all USB peripherals and devices Extremely Reliable
Description
Hall Research Inc. Locate your USB Device or Hub upto 150 feet away from your PC using low-cost Cat5/5e/6 UTP cables. No power supply is needed. PnP installation. Just plug the sender in any of your PC's USB port and plug a Cat5 cable between the sender and the remote receiver! No drivers are required. Supports data transfer rates upto 12 MBPS (complies with USB 1.1 Standard). Not recommended for Full Speed over 75 ft and Webcams Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Supports low-speed (1.5 Mbps) USB data transfer rate Rugged, Reliable, Compact size Fully Plug and Play - requires no drivers, setup, or configuration Compatible with virtually all USB peripherals and devices Extremely Reliable

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mini-Cat® USB-over-Cat5 Extender
UU-150
Mini-Cat® USB-over-Cat5 Extender UU-150
Hall Research Inc. Locate your USB Device or Hub upto 150 feet away from your PC using low-cost Cat5/5e/6 UTP cables. No power supply is needed. PnP installation. Just plug the sender in any of your PC's USB port and plug a Cat5 cable between the sender and the remote receiver! No drivers are required. Supports data transfer rates upto 12 MBPS (complies with USB 1.1 Standard). Not recommended for Full Speed over 75 ft and Webcams Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable Supports low-speed (1.5 Mbps) USB data transfer rate Rugged, Reliable, Compact size Fully Plug and Play - requires no drivers, setup, or configuration Compatible with virtually all USB peripherals and devices Extremely Reliable

Hall Research Inc.

Locate your USB Device or Hub upto 150 feet away from your PC using low-cost Cat5/5e/6 UTP cables. No power supply is needed. PnP installation. Just plug the sender in any of your PC's USB port and plug a Cat5 cable between the sender and the remote receiver! No drivers are required. Supports data transfer rates upto 12 MBPS (complies with USB 1.1 Standard).

  • Not recommended for Full Speed over 75 ft and Webcams
  • Extends 1 USB port up to 150 feet over UTP (Cat5/5e/6) cable
  • Supports low-speed (1.5 Mbps) USB data transfer rate
  • Rugged, Reliable, Compact size
  • Fully Plug and Play - requires no drivers, setup, or configuration
  • Compatible with virtually all USB peripherals and devices
  • Extremely Reliable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number UU-150
Product Name Mini-Cat® USB-over-Cat5 Extender
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DC Micro (M12) receptacle - 888D-F3AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details