Visual Sound, Inc. One-Color Microphone Crystallization USCRYSTALMIC1

Description
Sennheiser Electronic Corp. For the ultimate microphone personalization experience, we are happy to offer to you three different options to customize your handheld microphones! For the ultimate microphone personalization experience, Sennheiser offers you three different options to customize your handheld microphones! We accept special crystal customization requests for such items as microphone stands and accessories. Crystal customization service times vary from 1-4 weeks Does not void Sennheiser standard 2-year warranty 6-month warranty on crystals Crystal color choices: Amethyst, aquamarine, black diamond, blue zircon, crystal diamond, emerald, fuschia, hyacinth, jet, khaki, light amethyst, light rose, light sapphire, light topaz, peridot, rose, ruby, sapphire, smoked topaz, tanzanite, topaz. Microphone not included.
Description
Sennheiser Electronic Corp. For the ultimate microphone personalization experience, we are happy to offer to you three different options to customize your handheld microphones! For the ultimate microphone personalization experience, Sennheiser offers you three different options to customize your handheld microphones! We accept special crystal customization requests for such items as microphone stands and accessories. Crystal customization service times vary from 1-4 weeks Does not void Sennheiser standard 2-year warranty 6-month warranty on crystals Crystal color choices: Amethyst, aquamarine, black diamond, blue zircon, crystal diamond, emerald, fuschia, hyacinth, jet, khaki, light amethyst, light rose, light sapphire, light topaz, peridot, rose, ruby, sapphire, smoked topaz, tanzanite, topaz. Microphone not included.

Suppliers

Company
Product
Description
Supplier Links
One-Color Microphone Crystallization - USCRYSTALMIC1 - Visual Sound, Inc.
Broomall, PA, USA
One-Color Microphone Crystallization
USCRYSTALMIC1
One-Color Microphone Crystallization USCRYSTALMIC1
Sennheiser Electronic Corp. For the ultimate microphone personalization experience, we are happy to offer to you three different options to customize your handheld microphones! For the ultimate microphone personalization experience, Sennheiser offers you three different options to customize your handheld microphones! We accept special crystal customization requests for such items as microphone stands and accessories. Crystal customization service times vary from 1-4 weeks Does not void Sennheiser standard 2-year warranty 6-month warranty on crystals Crystal color choices: Amethyst, aquamarine, black diamond, blue zircon, crystal diamond, emerald, fuschia, hyacinth, jet, khaki, light amethyst, light rose, light sapphire, light topaz, peridot, rose, ruby, sapphire, smoked topaz, tanzanite, topaz. Microphone not included.

Sennheiser Electronic Corp.

For the ultimate microphone personalization experience, we are happy to offer to you three different options to customize your handheld microphones!

For the ultimate microphone personalization experience, Sennheiser offers you three different options to customize your handheld microphones!
We accept special crystal customization requests for such items as microphone stands and accessories.

  • Crystal customization service times vary from 1-4 weeks
  • Does not void Sennheiser standard 2-year warranty
  • 6-month warranty on crystals
  • Crystal color choices:
  • Amethyst, aquamarine, black diamond, blue zircon, crystal diamond, emerald, fuschia, hyacinth, jet, khaki, light amethyst, light rose, light sapphire, light topaz, peridot, rose, ruby, sapphire, smoked topaz, tanzanite, topaz.
  • Microphone not included.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number USCRYSTALMIC1
Product Name One-Color Microphone Crystallization
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details