Visual Sound, Inc. USB to RS-232 Serial Converter USB-RS232-1

Description
Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard Specification of USB 1.1 Supports RS-232 serial interface Supports up to 500 kbps data transfer rate Detects USB suspend condition Supports Plug & Play specification USB host device drivers supplied Draws power directly from USB requiring no additional power adapter
Description
Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard Specification of USB 1.1 Supports RS-232 serial interface Supports up to 500 kbps data transfer rate Detects USB suspend condition Supports Plug & Play specification USB host device drivers supplied Draws power directly from USB requiring no additional power adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
USB to RS-232 Serial Converter
USB-RS232-1
USB to RS-232 Serial Converter USB-RS232-1
Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard Specification of USB 1.1 Supports RS-232 serial interface Supports up to 500 kbps data transfer rate Detects USB suspend condition Supports Plug & Play specification USB host device drivers supplied Draws power directly from USB requiring no additional power adapter

Hall Research Inc.

Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps.

Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook.

  • Compliant with the Standard Specification of USB 1.1
  • Supports RS-232 serial interface
  • Supports up to 500 kbps data transfer rate
  • Detects USB suspend condition
  • Supports Plug & Play specification
  • USB host device drivers supplied
  • Draws power directly from USB requiring no additional power adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number USB-RS232-1
Product Name USB to RS-232 Serial Converter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
USB Video Adapters - 2501170 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details