Visual Sound, Inc. USB to Two PS2 Y cable/Adapter USB-2PS2

Description
Hall Research Inc. Allows connection to a single USB port of the PC. Required if the PC has no PS/2 ports for the keyboard or mouse Allows connection to a single USB port of the PC - required if the PC has no PS/2 ports for the keyboard or mouse Supports USB to PS/2 for PC, Mac, and SUN Microsystems platforms Converts two PS/2 devices (Keyboard and Mouse) to the USB Interface Can be used with PS/2 KVM switch to connect to USB port (PC or SUN platforms) Supports standard PS/2 Mouse and Microsoft IntelliMouse Easy installation with no software driver needed Draws power directly from USB requiring no additional power adapter
Description
Hall Research Inc. Allows connection to a single USB port of the PC. Required if the PC has no PS/2 ports for the keyboard or mouse Allows connection to a single USB port of the PC - required if the PC has no PS/2 ports for the keyboard or mouse Supports USB to PS/2 for PC, Mac, and SUN Microsystems platforms Converts two PS/2 devices (Keyboard and Mouse) to the USB Interface Can be used with PS/2 KVM switch to connect to USB port (PC or SUN platforms) Supports standard PS/2 Mouse and Microsoft IntelliMouse Easy installation with no software driver needed Draws power directly from USB requiring no additional power adapter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
USB to Two PS2 Y cable/Adapter
USB-2PS2
USB to Two PS2 Y cable/Adapter USB-2PS2
Hall Research Inc. Allows connection to a single USB port of the PC. Required if the PC has no PS/2 ports for the keyboard or mouse Allows connection to a single USB port of the PC - required if the PC has no PS/2 ports for the keyboard or mouse Supports USB to PS/2 for PC, Mac, and SUN Microsystems platforms Converts two PS/2 devices (Keyboard and Mouse) to the USB Interface Can be used with PS/2 KVM switch to connect to USB port (PC or SUN platforms) Supports standard PS/2 Mouse and Microsoft IntelliMouse Easy installation with no software driver needed Draws power directly from USB requiring no additional power adapter

Hall Research Inc.

Allows connection to a single USB port of the PC. Required if the PC has no PS/2 ports for the keyboard or mouse

Allows connection to a single USB port of the PC - required if the PC has no PS/2 ports for the keyboard or mouse

  • Supports USB to PS/2 for PC, Mac, and SUN Microsystems platforms
  • Converts two PS/2 devices (Keyboard and Mouse) to the USB Interface
  • Can be used with PS/2 KVM switch to connect to USB port (PC or SUN platforms)
  • Supports standard PS/2 Mouse and Microsoft IntelliMouse
  • Easy installation with no software driver needed
  • Draws power directly from USB requiring no additional power adapter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number USB-2PS2
Product Name USB to Two PS2 Y cable/Adapter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Receptacle - 888N-D4AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers