Visual Sound, Inc. USB Microphone USB-24M

Description
Nady Systems, Inc. - Pro Audio *Perfect for recording vocal tracks or voice-overs on your computer or for online communication *Excellent clear, crisp sound with smooth response *Dynamic neodymium element provides ultimate sensitivity with cardioid pick-up *Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation with most DAW software *AD converter with 24-bit, 96KHz sampling rate *Convenient On/Off switch and USB connection LED indicator *Easy to use with computer recording software *Heavy gauge mesh grill and durable construction
Description
Nady Systems, Inc. - Pro Audio *Perfect for recording vocal tracks or voice-overs on your computer or for online communication *Excellent clear, crisp sound with smooth response *Dynamic neodymium element provides ultimate sensitivity with cardioid pick-up *Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation with most DAW software *AD converter with 24-bit, 96KHz sampling rate *Convenient On/Off switch and USB connection LED indicator *Easy to use with computer recording software *Heavy gauge mesh grill and durable construction

Suppliers

Company
Product
Description
Supplier Links
USB Microphone - USB-24M - Visual Sound, Inc.
Broomall, PA, USA
USB Microphone
USB-24M
USB Microphone USB-24M
Nady Systems, Inc. - Pro Audio *Perfect for recording vocal tracks or voice-overs on your computer or for online communication *Excellent clear, crisp sound with smooth response *Dynamic neodymium element provides ultimate sensitivity with cardioid pick-up *Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation with most DAW software *AD converter with 24-bit, 96KHz sampling rate *Convenient On/Off switch and USB connection LED indicator *Easy to use with computer recording software *Heavy gauge mesh grill and durable construction

Nady Systems, Inc. - Pro Audio

*Perfect for recording vocal tracks or voice-overs on your computer or for online communication
*Excellent clear, crisp sound with smooth response
*Dynamic neodymium element provides ultimate sensitivity with cardioid pick-up
*Connects directly to any computer with a USB 2.0 (or higher) input port for easy plug-and-play operation with most DAW software
*AD converter with 24-bit, 96KHz sampling rate
*Convenient On/Off switch and USB connection LED indicator
*Easy to use with computer recording software
*Heavy gauge mesh grill and durable construction

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number USB-24M
Product Name USB Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7230IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers