Visual Sound, Inc. Dynamic Gooseneck Microphone w/Neodymium Element US690

Description
Electro-Voice The US690 heavy-duty 12" gooseneck microphone features an N/DYM magnet structure to provide up to 6 dB more sensitivity than conventional dynamic microphones. The cardioid pattern mic terminates in an XLR-type connector. Robust performance under demanding conditions. Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 12" heavy duty gooseneck High output N/DYM element Cardioid polar pattern Robust mechanical design
Description
Electro-Voice The US690 heavy-duty 12" gooseneck microphone features an N/DYM magnet structure to provide up to 6 dB more sensitivity than conventional dynamic microphones. The cardioid pattern mic terminates in an XLR-type connector. Robust performance under demanding conditions. Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 12" heavy duty gooseneck High output N/DYM element Cardioid polar pattern Robust mechanical design

Suppliers

Company
Product
Description
Supplier Links
Dynamic Gooseneck Microphone w/Neodymium Element - US690 - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Gooseneck Microphone w/Neodymium Element
US690
Dynamic Gooseneck Microphone w/Neodymium Element US690
Electro-Voice The US690 heavy-duty 12" gooseneck microphone features an N/DYM magnet structure to provide up to 6 dB more sensitivity than conventional dynamic microphones. The cardioid pattern mic terminates in an XLR-type connector. Robust performance under demanding conditions. Designed for Commercial Sound/Life Safety, House of Worship, and other applications. 12" heavy duty gooseneck High output N/DYM element Cardioid polar pattern Robust mechanical design

Electro-Voice

The US690 heavy-duty 12" gooseneck microphone features an N/DYM magnet structure to provide up to 6 dB more sensitivity than conventional dynamic microphones. The cardioid pattern mic terminates in an XLR-type connector. Robust performance under demanding conditions.

  • Designed for Commercial Sound/Life Safety, House of Worship, and other applications.
  • 12" heavy duty gooseneck
  • High output N/DYM element
  • Cardioid polar pattern
  • Robust mechanical design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number US690
Product Name Dynamic Gooseneck Microphone w/Neodymium Element
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details